Schmalz Inc. Screen SIEB 17x0.8 MS-A2 103 0.103/0.07 10.07.01.00320

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screen SIEB 17x0.8 MS-A2 103 0.103/0.07 - 10.07.01.00320 - Schmalz Inc.
Raleigh, NC, United States
Screen SIEB 17x0.8 MS-A2 103 0.103/0.07
10.07.01.00320
Screen SIEB 17x0.8 MS-A2 103 0.103/0.07 10.07.01.00320
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Screens
Product Number 10.07.01.00320
Product Name Screen SIEB 17x0.8 MS-A2 103 0.103/0.07
Unlock Full Specs
to access all available technical data

Similar Products

HI-BAR® Safety Screen, 495 Flange Mount, PEEK -  - Lee Co. (The)
Specs
Opening Size 0.4000 inch (10.16 mm)
View Details
Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
Screen SIEB 27x1 MS-A2 100 - 10.07.01.00110 - Schmalz Inc.
Specs
Metal Copper / Brass / Bronze; Stainless Steel
Opening Size 0.0039 inch (0.1000 mm)
View Details
Retractable Door Screen - Professional Series - Single Unit - Phantom Mfg. (Int'l) Ltd.
Specs
Applications Building and Construction
Other Material Fiberglass
Overall Width 36 to 48 inch (914 to 1219 mm)
View Details