Schmalz Inc. Suction cup connection nipple SA-NIP N011 G1/4-AG DN350 10.01.01.10663

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup connection nipple SA-NIP N011 G1/4-AG DN350 - 10.01.01.10663 - Schmalz Inc.
Raleigh, NC, United States
Suction cup connection nipple SA-NIP N011 G1/4-AG DN350
10.01.01.10663
Suction cup connection nipple SA-NIP N011 G1/4-AG DN350 10.01.01.10663
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Flanges and Fittings
Product Number 10.01.01.10663
Product Name Suction cup connection nipple SA-NIP N011 G1/4-AG DN350
Materials Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Female NPT, 304 S.S. - 100312301 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Stainless Steel Tubing Fittings for Vacuum Applications - Straights - Swagelok Company
Specs
Component Type Adapter (optional feature); Union
Port Type Threaded (optional feature); Compression (optional feature); Tube (optional feature)
Features Reducing (optional feature)
View Details