Schmalz Inc. Suction plate (round), universal, for smooth and slightly rough surfaces SPU 210 NBR-55 G1/2-IG B 10.01.01.10552

Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet
Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 210 NBR-55 G1/2-IG B - 10.01.01.10552 - Schmalz Inc.
Raleigh, NC, United States
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 210 NBR-55 G1/2-IG B
10.01.01.10552
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 210 NBR-55 G1/2-IG B 10.01.01.10552
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
  • Round suction cup for handling of smooth, flat workpieces
  • Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets
  • Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets
  • Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10552
Product Name Suction plate (round), universal, for smooth and slightly rough surfaces SPU 210 NBR-55 G1/2-IG B
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material BR
View Details
Pneumatic Suction Cups - 2038376 - RS Components, Ltd.
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
Flat Vacuum Cup / Suction Cup - VC 1 - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 15 to 110 mm (0.5906 to 4.33 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature); Chloroprene
View Details
F Series Flat Vacuum Cup - A-3150037P - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 76.71 mm (3.02 inch)
Material Nitrile (NBR)
View Details