Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 8 NBR-AS-55 N004 10.01.01.10043

Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 8 NBR-AS-55 N004 - 10.01.01.10043 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 8 NBR-AS-55 N004
10.01.01.10043
Flat suction cup (round) for smooth or slightly rough surfaces PFG 8 NBR-AS-55 N004 10.01.01.10043
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10043
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 8 NBR-AS-55 N004
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038371 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
Vinyl Vacuum Cups - VC57 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 25.4 mm (1 inch)
Material Vinyl
View Details
Round 1.5, 2.5 and 3.5 Bellows Suction Cups for Eggs - NEFGX Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 30 to 35 mm (1.18 to 1.38 inch)
Material Silicone Rubber
View Details