Schmalz Inc. Suction cup connection nipple SA-NIP N005 G1/8-IG DN200 10.01.01.03521

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup connection nipple SA-NIP N005 G1/8-IG DN200 - 10.01.01.03521 - Schmalz Inc.
Raleigh, NC, United States
Suction cup connection nipple SA-NIP N005 G1/8-IG DN200
10.01.01.03521
Suction cup connection nipple SA-NIP N005 G1/8-IG DN200 10.01.01.03521
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Flanges and Fittings
Product Number 10.01.01.03521
Product Name Suction cup connection nipple SA-NIP N005 G1/8-IG DN200
Materials Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Nonrotatable, Thru Bolt Holes - 100883064 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Flange Connections CF - Series 330 - VAT, Inc.
Specs
Component Type FlangeAssembly; Blank-off; Flange
Port Type Flange; ButtWeld
Flange System & Fitting Seal Metal Seal
View Details