Schmalz Inc. Suction plate for high-temperature applications SPL-HT 190 FPM-F-65 10.01.01.00834

Description
Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be used for handling when tempering float glass and during the heat forming process of metal.
Datasheet
Description
Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be used for handling when tempering float glass and during the heat forming process of metal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate for high-temperature applications SPL-HT 190 FPM-F-65 - 10.01.01.00834 - Schmalz Inc.
Raleigh, NC, United States
Suction plate for high-temperature applications SPL-HT 190 FPM-F-65
10.01.01.00834
Suction plate for high-temperature applications SPL-HT 190 FPM-F-65 10.01.01.00834
Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be used for handling when tempering float glass and during the heat forming process of metal.

Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be used for handling when tempering float glass and during the heat forming process of metal.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00834
Product Name Suction plate for high-temperature applications SPL-HT 190 FPM-F-65
Diameter / Max. Size 190 mm (7.48 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022714 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Vacuum suction cup - ESS-30-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material VMQ (silicone)
View Details
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 125 NBR-60 G1/4-IG - 10.01.01.10692 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 9 mm (0.3543 inch)
Stroke 12.5 mm (0.4921 inch)
View Details
High Temperature HNBR Oval Cups - SKH-O - FIPA Inc.
Specs
Type Oval
Diameter / Max. Size 4.3 to 44 mm (0.1693 to 1.73 inch)
Stroke 0.5000 to 3 mm (0.0197 to 0.1181 inch)
View Details