Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 VU1-72 N007 10.01.01.00549

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 VU1-72 N007 - 10.01.01.00549 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 VU1-72 N007
10.01.01.00549
Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 VU1-72 N007 10.01.01.00549
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00549
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 VU1-72 N007
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-BT-M10 - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038357 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicon
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 HT1-60 G1/4-AG - 10.01.01.11142 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Stroke 4.7 mm (0.1850 inch)
View Details