Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 NBR-55 G1/8-IG 10.01.01.00255

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 NBR-55 G1/8-IG - 10.01.01.00255 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 NBR-55 G1/8-IG
10.01.01.00255
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 NBR-55 G1/8-IG 10.01.01.00255
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00255
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 NBR-55 G1/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-6-G - Festo Corporation
Specs
Style Other
Description G1/4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2038205 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
Round Bell Shaped Suction Cup for Candy - NSPGX Series -  - ASCO
Specs
Type Bell Shaped
Diameter / Max. Size 32.3 mm (1.27 inch)
Material Silicone Rubber
View Details
C-F Flat Vacuum Cup - C-F80-NBR-G14 - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 80.01 mm (3.15 inch)
Material Nitrile (NBR)
View Details