Schmalz Inc. Flat suction cup (round), handling sensitive workpieces with uneven surfaces SGN 16 NBR-55 M5-AG 10.01.01.00199

Description
Round flat suction cup for the handling of sensitive workpieces For use with smooth and uneven surfaces Suitable for use in harsh environments, with high chemical resistance
Datasheet
Description
Round flat suction cup for the handling of sensitive workpieces For use with smooth and uneven surfaces Suitable for use in harsh environments, with high chemical resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round), handling sensitive workpieces with uneven surfaces SGN 16 NBR-55 M5-AG - 10.01.01.00199 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round), handling sensitive workpieces with uneven surfaces SGN 16 NBR-55 M5-AG
10.01.01.00199
Flat suction cup (round), handling sensitive workpieces with uneven surfaces SGN 16 NBR-55 M5-AG 10.01.01.00199
Round flat suction cup for the handling of sensitive workpieces For use with smooth and uneven surfaces Suitable for use in harsh environments, with high chemical resistance
  • Round flat suction cup for the handling of sensitive workpieces
  • For use with smooth and uneven surfaces
  • Suitable for use in harsh environments, with high chemical resistance
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00199
Product Name Flat suction cup (round), handling sensitive workpieces with uneven surfaces SGN 16 NBR-55 M5-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2040090 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-4-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material FPM
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 HT1-60 M5-AG - 10.01.01.11132 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Stroke 1.3 mm (0.0512 inch)
View Details
Vacuum Cups - Style VAB-Barb Type - Seal Science, Inc.
Specs
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style HoseBarb
View Details