Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 SI-55 G1/4-AG 10.01.01.00163

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 SI-55 G1/4-AG - 10.01.01.00163 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 SI-55 G1/4-AG
10.01.01.00163
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 SI-55 G1/4-AG 10.01.01.00163
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00163
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 SI-55 G1/4-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022795 - RS Components, Ltd.
Specs
Diameter / Max. Size 8 mm (0.3150 inch)
Material Pur
View Details
Vacuum suction cup - VASB-8-M5-PUR-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 8 mm (0.3150 inch)
Material PUR
View Details
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 30 NK-40 G1/4-IG - 10.01.01.00790 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Stroke 2 mm (0.0787 inch)
View Details
Vacuum Cups - Style Large VXF-HR Type - Seal Science, Inc.
Specs
Type Flat
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style None
View Details