Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 35 FPM-65 G1/8-IG 10.01.01.00131

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 35 FPM-65 G1/8-IG - 10.01.01.00131 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 35 FPM-65 G1/8-IG
10.01.01.00131
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 35 FPM-65 G1/8-IG 10.01.01.00131
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00131
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 35 FPM-65 G1/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-15-1/8-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022826 - RS Components, Ltd.
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicone
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 3.25 mm (0.1280 inch)
Material Rubber
View Details
Vacuum Cups - Style VX/LX/LXB-Flange Type - Seal Science, Inc.
Specs
Type Bellows; Flange Type
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style Other
View Details