J&S Machine, Inc. NC Tube Bender NC-80TSQ

Description
Standard Functions: • One axis numerical controlled of bending-axis by encoder / hydraulic valves • Bending angle controlled by micro encoder, provides ± 0.1 tolerance • Mitsubishi PLC ( Programmable Logic Control ) system • Provides 200 programs memory, each program with 20 angles (bends) • Provides anticipated two steps mandrel retraction • provides pressure die booster • Provides pressure die micro adjustment of backward to protect the ball mandrel. • provides pressure die repetition • Bending movement time can be programmable to meet different demands. • 6” display touch screen to operate the machine easily • Emergency stop of two safety plates with bending arm for working safety Bending tooling (one set is provided with machine): • Bending die • Clamping die • Pressure die / guide die • Mandrel (bullet shape) • 8 pieces of stoppers for tube length control usage • A working table provides for tube rotation fixtures usage (standard size) • Wiper die rack • Ball mandrel / multiple-direction ball mandrel (optional) • Wiper die (optional) • Split bending die (optional)
Datasheet
Description
Standard Functions: • One axis numerical controlled of bending-axis by encoder / hydraulic valves • Bending angle controlled by micro encoder, provides ± 0.1 tolerance • Mitsubishi PLC ( Programmable Logic Control ) system • Provides 200 programs memory, each program with 20 angles (bends) • Provides anticipated two steps mandrel retraction • provides pressure die booster • Provides pressure die micro adjustment of backward to protect the ball mandrel. • provides pressure die repetition • Bending movement time can be programmable to meet different demands. • 6” display touch screen to operate the machine easily • Emergency stop of two safety plates with bending arm for working safety Bending tooling (one set is provided with machine): • Bending die • Clamping die • Pressure die / guide die • Mandrel (bullet shape) • 8 pieces of stoppers for tube length control usage • A working table provides for tube rotation fixtures usage (standard size) • Wiper die rack • Ball mandrel / multiple-direction ball mandrel (optional) • Wiper die (optional) • Split bending die (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NC Tube Bender - NC-80TSQ - J&S Machine, Inc.
Ellsworth, WI, United States
NC Tube Bender
NC-80TSQ
NC Tube Bender NC-80TSQ
Standard Functions: • One axis numerical controlled of bending-axis by encoder / hydraulic valves • Bending angle controlled by micro encoder, provides ± 0.1 tolerance • Mitsubishi PLC ( Programmable Logic Control ) system • Provides 200 programs memory, each program with 20 angles (bends) • Provides anticipated two steps mandrel retraction • provides pressure die booster • Provides pressure die micro adjustment of backward to protect the ball mandrel. • provides pressure die repetition • Bending movement time can be programmable to meet different demands. • 6” display touch screen to operate the machine easily • Emergency stop of two safety plates with bending arm for working safety Bending tooling (one set is provided with machine): • Bending die • Clamping die • Pressure die / guide die • Mandrel (bullet shape) • 8 pieces of stoppers for tube length control usage • A working table provides for tube rotation fixtures usage (standard size) • Wiper die rack • Ball mandrel / multiple-direction ball mandrel (optional) • Wiper die (optional) • Split bending die (optional)

Standard Functions:
• One axis numerical controlled of bending-axis by encoder / hydraulic valves
• Bending angle controlled by micro encoder, provides ± 0.1 tolerance
• Mitsubishi PLC ( Programmable Logic Control ) system
• Provides 200 programs memory, each program with 20 angles (bends)
• Provides anticipated two steps mandrel retraction
• provides pressure die booster
• Provides pressure die micro adjustment of backward to protect the ball mandrel.
• provides pressure die repetition
• Bending movement time can be programmable to meet different demands.
• 6” display touch screen to operate the machine easily
• Emergency stop of two safety plates with bending arm for working safety
Bending tooling (one set is provided with machine):
• Bending die
• Clamping die
• Pressure die / guide die
• Mandrel (bullet shape)
• 8 pieces of stoppers for tube length control usage
• A working table provides for tube rotation fixtures usage (standard size)
• Wiper die rack
• Ball mandrel / multiple-direction ball mandrel (optional)
• Wiper die (optional)
• Split bending die (optional)

Supplier's Site Datasheet

Technical Specifications

  J&S Machine, Inc.
Product Category Tube and Pipe Bending Machines
Product Number NC-80TSQ
Product Name NC Tube Bender
Type Rotary Draw / Mandrel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.3937 inch (10 mm)
View Details
Hand Conduit Bender - 1811 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 0.7500 inch (19.05 mm)
View Details
Hand Conduit Bender - 56207 - Klein Tools, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details