Orbital polishing machine type LPC 500 mirror has been designed, like the other two smaller versions, for straight and bent tube mirror polishing up to maximum diameter 203 mm.; this unit is equipped with liquid polishing paste dispenser and with inverter device for polishing belts speed adjustment.
By using standard abrasive belts this unit is also suitable for tube grinding and surface preparation to further mirror polishing.
J&S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our customer's facilities.
J&S Machine, Inc. provides complete R&D assistance, tooling design, testing, in house training and 24 hour service after the sale. Along with our suppliers we have 90 plus years of experience implementing and developing solutions for metal bending and cutting. Contact us today for a solution to your needs.
Planetary Surface Finishing Machines
• Finish straight or bent work pieces
• Up to ø8.00" models available
• Dry and Wet versions available
• Two Independent Motors (except LPC 90)
• Simultaneous Head & Belt Rotation for optimal coverage of round tubes
• Lockable head for finishing square and flat profiles
| J&S Machine, Inc. | J&S Machine, Inc. | |
|---|---|---|
| Product Category | Polishing and Buffing Machines | Grinders and Grinding Machines |
| Product Number | LPC 500 | LPC 500 |
| Product Name | Mirror Polishing Machine | Surface Finishing Machine for Straight and Bent Tube |
| Type | Buffer; Polisher | Grinder; Contact Wheel Backed Belt Grinder; Orbital or Planetary Motion; Surface |