J&S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our customer's facilities.
J&S Machine, Inc. provides complete R&D assistance, tooling design, testing, in house training and 24 hour service after the sale. Along with our suppliers we have 90 plus years of experience implementing and developing solutions for metal bending and cutting. Contact us today for a solution to your needs.
Planetary Surface Finishing Machines
• Finish straight or bent work pieces
• Up to ø8.00" models available
• Dry and Wet versions available
• Two Independent Motors (except LPC 90)
• Simultaneous Head & Belt Rotation for optimal coverage of round tubes
• Lockable head for finishing square and flat profiles
“Big sister” of the LPC 160 Mirror machine, our orbital polisher LPC 300 Mirror allows to polish and buff straight or bent tubes with round, oval, irregular section made of stainless steel, iron, aluminum, brass as well as other metals, with all diameters ranging from 5 to 114 mm. On request it can be supplied complete with liquid paste dispenser, while several other optional equipment are available on request.
For specific tasks, by using standard abrasive belts, our orbital mirror polishing machine LPC 160 MIRROR is suitable also for grinding and surface preparation prior to mirror polishing. Machine is delivered complete with Inverter device for an optimal mirror finishing.
| J&S Machine, Inc. | J&S Machine, Inc. | |
|---|---|---|
| Product Category | Grinders and Grinding Machines | Polishing and Buffing Machines |
| Product Number | LPC 300 | LPC 300 |
| Product Name | Surface Finishing Machine for Straight and Bent Tube | Mirror Polishing Machine |
| Type | Grinder; Contact Wheel Backed Belt Grinder; Orbital or Planetary Motion; Surface | Buffer; Polisher |