J&S Machine, Inc. Pyramidal Profile Bending Machines CRMX70

Description
Machine body in high-thickness S355 steel which guarantees great rigidity, three drive shafts in ground tempered steel mounted on conical bearings and controlled by three independent electric motors and high efficiency planetary gearboxes. The lower shafts with five-position adjustable center distance make the machine extremely versatile, allowing it to adapt to the structure of the profile and to produce very small bending radii while minimizing any deformation. The machine can be equipped with different control solutions, to allow the best management of the geometry to be made. The increment in curvature is given by the movement of the central shaft, operated by a hydraulic cylinder. The machine, designed for any complementary equipment, is equipped with independent lateral straightening rollers that allow to stabilize or correct the bending radius; manual in the basic versions, or with 2 axes controlled by a programmable positioner, or with 6 software-controlled axes in the most advanced CNC-controlled version. The control panel, installed on a wheeled console separate from the machine, is powered by low voltage as per the regulations in force.
Description
Machine body in high-thickness S355 steel which guarantees great rigidity, three drive shafts in ground tempered steel mounted on conical bearings and controlled by three independent electric motors and high efficiency planetary gearboxes. The lower shafts with five-position adjustable center distance make the machine extremely versatile, allowing it to adapt to the structure of the profile and to produce very small bending radii while minimizing any deformation. The machine can be equipped with different control solutions, to allow the best management of the geometry to be made. The increment in curvature is given by the movement of the central shaft, operated by a hydraulic cylinder. The machine, designed for any complementary equipment, is equipped with independent lateral straightening rollers that allow to stabilize or correct the bending radius; manual in the basic versions, or with 2 axes controlled by a programmable positioner, or with 6 software-controlled axes in the most advanced CNC-controlled version. The control panel, installed on a wheeled console separate from the machine, is powered by low voltage as per the regulations in force.

Suppliers

Company
Product
Description
Supplier Links
Pyramidal Profile Bending Machines - CRMX70 - J&S Machine, Inc.
Ellsworth, WI, United States
Pyramidal Profile Bending Machines
CRMX70
Pyramidal Profile Bending Machines CRMX70
Machine body in high-thickness S355 steel which guarantees great rigidity, three drive shafts in ground tempered steel mounted on conical bearings and controlled by three independent electric motors and high efficiency planetary gearboxes. The lower shafts with five-position adjustable center distance make the machine extremely versatile, allowing it to adapt to the structure of the profile and to produce very small bending radii while minimizing any deformation. The machine can be equipped with different control solutions, to allow the best management of the geometry to be made. The increment in curvature is given by the movement of the central shaft, operated by a hydraulic cylinder. The machine, designed for any complementary equipment, is equipped with independent lateral straightening rollers that allow to stabilize or correct the bending radius; manual in the basic versions, or with 2 axes controlled by a programmable positioner, or with 6 software-controlled axes in the most advanced CNC-controlled version. The control panel, installed on a wheeled console separate from the machine, is powered by low voltage as per the regulations in force.

Machine body in high-thickness S355 steel which guarantees great rigidity, three drive shafts in ground tempered steel mounted on conical bearings and controlled by three independent electric motors and high efficiency planetary gearboxes. The lower shafts with five-position adjustable center distance make the machine extremely versatile, allowing it to adapt to the structure of the profile and to produce very small bending radii while minimizing any deformation. The machine can be equipped with different control solutions, to allow the best management of the geometry to be made. The increment in curvature is given by the movement of the central shaft, operated by a hydraulic cylinder. The machine, designed for any complementary equipment, is equipped with independent lateral straightening rollers that allow to stabilize or correct the bending radius; manual in the basic versions, or with 2 axes controlled by a programmable positioner, or with 6 software-controlled axes in the most advanced CNC-controlled version. The control panel, installed on a wheeled console separate from the machine, is powered by low voltage as per the regulations in force.

Supplier's Site

Technical Specifications

  J&S Machine, Inc.
Product Category Tube and Pipe Bending Machines
Product Number CRMX70
Product Name Pyramidal Profile Bending Machines
Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Tube Benders - TB108 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Roll
Power Manual
View Details
Hand Conduit Bender - 56205 - Klein Tools, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details
Mobile Bending Machine - MB 30115 - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Power Hydraulic
Shape Round
Maximum Round Size 0.2500 to 4.5 inch (6.35 to 114 mm)
View Details