J&S Machine, Inc. Double Head Compression Hydraulic Tube Bender CR-T50D

Description
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. The YLM Double Head Benders are the perfect choice for high production two end bending. YLM Double-Head Benders are suitable for these industries Automotive, Furniture, Hardware, or parts requiring symmetrical bending. The YLM CR-F38D has the same features as the CR-T38D but is also capable of bending parts with bends on more than one plane. To do this the bend heads are mounted on two rotary tables that can be adjusted to perform multi-plane bends. Double-Head Bender Features: Proportional pressure controlled hydraulic driven rotation of wiper around the bend die Hydraulic clamping of tube between bend die and clamp block Hydraulic actuation of pressure die Adjustable bending angles from 0 to 180 degrees Each side can be set to different degree of bends Automatic or manual operation Each side speed controlled individually Easily accessible multiple Emergency Stops Possibility to adjust timing between each motion Safety scanners and light curtains (optional) Material profiles that can be bent on a Double-Head Bender: Round Tube or Pipe Square or Rectangular Tube Angle Iron Solid Bar Aluminum Extrusions Flat Stock
Datasheet
Description
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. The YLM Double Head Benders are the perfect choice for high production two end bending. YLM Double-Head Benders are suitable for these industries Automotive, Furniture, Hardware, or parts requiring symmetrical bending. The YLM CR-F38D has the same features as the CR-T38D but is also capable of bending parts with bends on more than one plane. To do this the bend heads are mounted on two rotary tables that can be adjusted to perform multi-plane bends. Double-Head Bender Features: Proportional pressure controlled hydraulic driven rotation of wiper around the bend die Hydraulic clamping of tube between bend die and clamp block Hydraulic actuation of pressure die Adjustable bending angles from 0 to 180 degrees Each side can be set to different degree of bends Automatic or manual operation Each side speed controlled individually Easily accessible multiple Emergency Stops Possibility to adjust timing between each motion Safety scanners and light curtains (optional) Material profiles that can be bent on a Double-Head Bender: Round Tube or Pipe Square or Rectangular Tube Angle Iron Solid Bar Aluminum Extrusions Flat Stock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Head Compression Hydraulic Tube Bender - CR-T50D - J&S Machine, Inc.
Ellsworth, WI, United States
Double Head Compression Hydraulic Tube Bender
CR-T50D
Double Head Compression Hydraulic Tube Bender CR-T50D
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. The YLM Double Head Benders are the perfect choice for high production two end bending. YLM Double-Head Benders are suitable for these industries Automotive, Furniture, Hardware, or parts requiring symmetrical bending. The YLM CR-F38D has the same features as the CR-T38D but is also capable of bending parts with bends on more than one plane. To do this the bend heads are mounted on two rotary tables that can be adjusted to perform multi-plane bends. Double-Head Bender Features: Proportional pressure controlled hydraulic driven rotation of wiper around the bend die Hydraulic clamping of tube between bend die and clamp block Hydraulic actuation of pressure die Adjustable bending angles from 0 to 180 degrees Each side can be set to different degree of bends Automatic or manual operation Each side speed controlled individually Easily accessible multiple Emergency Stops Possibility to adjust timing between each motion Safety scanners and light curtains (optional) Material profiles that can be bent on a Double-Head Bender: Round Tube or Pipe Square or Rectangular Tube Angle Iron Solid Bar Aluminum Extrusions Flat Stock

YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. The YLM Double Head Benders are the perfect choice for high production two end bending. YLM Double-Head Benders are suitable for these industries Automotive, Furniture, Hardware, or parts requiring symmetrical bending.
The YLM CR-F38D has the same features as the CR-T38D but is also capable of bending parts with bends on more than one plane. To do this the bend heads are mounted on two rotary tables that can be adjusted to perform multi-plane bends.
Double-Head Bender Features:

  • Proportional pressure controlled hydraulic driven rotation of wiper around the bend die
  • Hydraulic clamping of tube between bend die and clamp block
  • Hydraulic actuation of pressure die
  • Adjustable bending angles from 0 to 180 degrees
  • Each side can be set to different degree of bends
  • Automatic or manual operation
  • Each side speed controlled individually
  • Easily accessible multiple Emergency Stops
  • Possibility to adjust timing between each motion
  • Safety scanners and light curtains (optional)

Material profiles that can be bent on a Double-Head Bender:

  • Round Tube or Pipe
  • Square or Rectangular Tube
  • Angle Iron
  • Solid Bar
  • Aluminum Extrusions
  • Flat Stock
Supplier's Site Datasheet

Technical Specifications

  J&S Machine, Inc.
Product Category Tube and Pipe Bending Machines
Product Number CR-T50D
Product Name Double Head Compression Hydraulic Tube Bender
Type Ram; Rotary Draw / Mandrel
Unlock Full Specs
to access all available technical data

Similar Products

CNC Rotary Draw Bender - CNC-16 - J&S Machine, Inc.
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
CNC Rotary Draw Bender - CNC-25 - J&S Machine, Inc.
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
CNC Rotary Draw Bender - CNC-50 - J&S Machine, Inc.
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round; Square
View Details
NC Tube Bender - NC-80TSQ - J&S Machine, Inc.
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details