J&S Machine, Inc. Bending Machine CR 26

Description
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R to CR24-R models can be operated in both the horizontal and vertical position.
Description
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R to CR24-R models can be operated in both the horizontal and vertical position.

Suppliers

Company
Product
Description
Supplier Links
Bending Machine - CR 26 - J&S Machine, Inc.
Ellsworth, WI, United States
Bending Machine
CR 26
Bending Machine CR 26
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R to CR24-R models can be operated in both the horizontal and vertical position.

These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R to CR24-R models can be operated in both the horizontal and vertical position.

Supplier's Site

Technical Specifications

  J&S Machine, Inc.
Product Category Tube and Pipe Bending Machines
Product Number CR 26
Product Name Bending Machine
Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

NC Tube Bender - NC-130TSQ - J&S Machine, Inc.
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
Bending Press - T.100 Super Digital (1-Axis) - J&S Machine, Inc.
Specs
Type Ram; Rotary Draw / Mandrel
Power Hydraulic
Shape Round; Rectangle; Square; Angle / Channel
View Details
NC Tube Bender - NC-38TSQ - J&S Machine, Inc.
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
CNC Rotary Draw Bender - CNC-30 - J&S Machine, Inc.
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details