J&S Machine, Inc. Bending Machine CR 24-R

Description
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R to CR24-R models can be operated in both the horizontal and vertical position.
Description
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R to CR24-R models can be operated in both the horizontal and vertical position.

Suppliers

Company
Product
Description
Supplier Links
Bending Machine - CR 24-R - J&S Machine, Inc.
Ellsworth, WI, United States
Bending Machine
CR 24-R
Bending Machine CR 24-R
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R to CR24-R models can be operated in both the horizontal and vertical position.

These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R to CR24-R models can be operated in both the horizontal and vertical position.

Supplier's Site

Technical Specifications

  J&S Machine, Inc.
Product Category Tube and Pipe Bending Machines
Product Number CR 24-R
Product Name Bending Machine
Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.3937 inch (10 mm)
View Details
Compact Bending Machine - DB 642 K - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Manual (optional feature); Hydraulic
Shape Round
View Details
Machining Center - PLANET - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Ram; Rotary Draw / Mandrel
Power Electric
Shape Round
View Details
Hand Conduit Bender - 56203 - Klein Tools, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details