These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R to CR24-R models can be operated in both the horizontal and vertical position.
| J&S Machine, Inc. | |
|---|---|
| Product Category | Tube and Pipe Bending Machines |
| Product Number | CR 23-MR |
| Product Name | Bending Machine |
| Type | Roll |