J.D. Neuhaus Air Hoist, Food Grade Mini 1000

Description
Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and most importantly safe operation. Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar Heights of lift: 5m Length of control: 4 m Compared to electric hoists, due to the mechanical drive no short circuits or salt bridges can occur which can lead to failure of the hoist. Additional Food Grade Features Corrosion resistant due to stainless steel features Resistant to high levels of humidity Washable with disinfectants and detergents for hygienic operation Suitable for wash-down applications Certified food grade lubrication for chain, motor and load hook
Request a Quote Datasheet
Description
Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and most importantly safe operation. Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar Heights of lift: 5m Length of control: 4 m Compared to electric hoists, due to the mechanical drive no short circuits or salt bridges can occur which can lead to failure of the hoist. Additional Food Grade Features Corrosion resistant due to stainless steel features Resistant to high levels of humidity Washable with disinfectants and detergents for hygienic operation Suitable for wash-down applications Certified food grade lubrication for chain, motor and load hook
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Hoist, Food Grade - Mini 1000 - J.D. Neuhaus
Sparks, MD, USA
Air Hoist, Food Grade
Mini 1000
Air Hoist, Food Grade Mini 1000
Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and most importantly safe operation. Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar Heights of lift: 5m Length of control: 4 m Compared to electric hoists, due to the mechanical drive no short circuits or salt bridges can occur which can lead to failure of the hoist. Additional Food Grade Features Corrosion resistant due to stainless steel features Resistant to high levels of humidity Washable with disinfectants and detergents for hygienic operation Suitable for wash-down applications Certified food grade lubrication for chain, motor and load hook

Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and most importantly safe operation.

  • Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg
  • Air pressure: 6 bar
  • Heights of lift: 5m
  • Length of control: 4 m

Compared to electric hoists, due to the mechanical drive no short circuits or salt bridges can occur which can lead to failure of the hoist.

Additional Food Grade Features

  • Corrosion resistant due to stainless steel features
  • Resistant to high levels of humidity
  • Washable with disinfectants and detergents for hygienic operation
  • Suitable for wash-down applications
  • Certified food grade lubrication for chain, motor and load hook
Supplier's Site Datasheet
Air Hoist - Mini 1000 - J.D. Neuhaus
Sparks, MD, USA
Air Hoist
Mini 1000
Air Hoist Mini 1000
The JDN mini series for general duty Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar The mini widens the range of applications in the light duty sector as a handy, flexible and universally deployable hoist making it an ideal tool for a wide range of light/ medium manufacturing applications. mini Manipulator With the mini manipulator loads can be lifted, lowered, manually traversed and positioned with only one hand. Further information on request. Explosion Classification: II 3 GD IIA T4 The advantages at a glance: Price competitive alternative when compared to other types of powered hoists. Suitable for lube-free operation. Suitable for application in hazardous areas. Minimum components for ease of maintenance. Wear resistant motor braking system. Lightweight for easy handling. Also suitable for horizontal pulling. Extremely sensitive lever control with emergency shut-off valve, max. control length 6 m. Available lifting heights: up to 8 m. With chain box as standard.

The JDN mini series for general duty Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar

The mini widens the range of applications in the light duty sector as a handy, flexible and universally deployable hoist making it an ideal tool for a wide range of light/ medium manufacturing applications. mini Manipulator With the mini manipulator loads can be lifted, lowered, manually traversed and positioned with only one hand. Further information on request.

Explosion Classification: II 3 GD IIA T4

The advantages at a glance:

Price competitive alternative when compared to other types of powered hoists. Suitable for lube-free operation. Suitable for application in hazardous areas. Minimum components for ease of maintenance. Wear resistant motor braking system. Lightweight for easy handling. Also suitable for horizontal pulling. Extremely sensitive lever control with emergency shut-off valve, max. control length 6 m. Available lifting heights: up to 8 m. With chain box as standard.

Supplier's Site Datasheet

Technical Specifications

  J.D. Neuhaus J.D. Neuhaus
Product Category Hoists Hoists
Product Number Mini 1000 Mini 1000
Product Name Air Hoist, Food Grade Air Hoist
Features Brake Brake
Mounting Hook; Trolley (optional feature) Hook; Trolley (optional feature)
Load Hook Single Single
Type Pneumatic Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-low Monorail Hoist - UH 16 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 1234.6 lbs (559.9 kg)
View Details
Subsea Hoist - 6 TI - SUBSEA - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Type Pneumatic; Hydraulic
View Details
Ultra-low Monorail Hoist - UH 1 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 364.0 lbs (165.1 kg)
View Details
Monorail Air Hoist, Twin Trolley - EH 75 C - J.D. Neuhaus
Specs
Features Brake
Mounting Trolley
Load Hook Double / Twin
View Details