J.D. Neuhaus Monorail Air Hoist EH 75

Description
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request
Request a Quote
Description
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J.D. Neuhaus EH 75 Monorail Air Hoist has a lifting capacity of 75 metric tons and operates at an air pressure of 87 psi (6 bar). It features a compact design suitable for environments with limited space and is resistant to humidity, dust, and temperatures ranging from -20°C to +70°C. The hoist is equipped with a fail-safe disc brake that secures the load in case of air supply interruption, and it includes anti-climb and anti-drop devices for enhanced safety.

The EH 75 operates with a motor output of 9 kW for the hoist and 2.8 kW for the trolley, with a lifting speed of 1.7 ft/min (0.53 m/min) under full load. The hoist has a noise level of 77 dB(A) during lifting and 83 dB(A) during lowering, measured at a distance of 1 meter. It requires an air consumption of 283 cfm (8 m3/min) for lifting and 212 cfm (6 m3/min) for lowering. The air connection is G 1½, and the standard lift height is 10.3 ft (3 m).

This hoist is suitable for applications in hazardous areas and can be customized for specific requirements upon request.

Datasheet Summary
Powered by GS/AI

The J.D. Neuhaus EH 75 Monorail Air Hoist has a lifting capacity of 75 metric tons and operates at an air pressure of 87 psi (6 bar). It features a compact design suitable for environments with limited space and is resistant to humidity, dust, and temperatures ranging from -20°C to +70°C. The hoist is equipped with a fail-safe disc brake that secures the load in case of air supply interruption, and it includes anti-climb and anti-drop devices for enhanced safety.

The EH 75 operates with a motor output of 9 kW for the hoist and 2.8 kW for the trolley, with a lifting speed of 1.7 ft/min (0.53 m/min) under full load. The hoist has a noise level of 77 dB(A) during lifting and 83 dB(A) during lowering, measured at a distance of 1 meter. It requires an air consumption of 283 cfm (8 m3/min) for lifting and 212 cfm (6 m3/min) for lowering. The air connection is G 1½, and the standard lift height is 10.3 ft (3 m).

This hoist is suitable for applications in hazardous areas and can be customized for specific requirements upon request.

Suppliers

Company
Product
Description
Supplier Links
Monorail Air Hoist - EH 75 - J.D. Neuhaus
Sparks, MD, USA
Monorail Air Hoist
EH 75
Monorail Air Hoist EH 75
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request

Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifications: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request

Supplier's Site Datasheet

Technical Specifications

  J.D. Neuhaus
Product Category Hoists
Product Number EH 75
Product Name Monorail Air Hoist
Mounting Trolley
Load Hook Single
Unit Weight 8814.7 lbs (3997.6 kg)
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Big Bag Handling Air Hoist - BBH-2000-2 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Double / Twin
Unit Weight 328.5 lbs (149.0 kg)
View Details
Hydraulic Hoist - 75 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Type Hydraulic
View Details
Ultra-low Monorail Hoist - UH 4 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 1014.1 lbs (459.9 kg)
View Details
Air Hoist, Food Grade - Mini 250 - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details