Isotech, Inc. Vibration Isolation Pad Mount SHEAR-FLEX-ISOLATOR-PADS

Description
Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing shock and vibration transmission in non-critical installations. Shearflex Pads are molded elastomeric pads in a resilient cross-rib design. Standard sheet sizes are 18″ x 18″ x 3/8″ thick and 18″ x 36″ x 3/8″ thick. The segments can easily be cut to fit the required loading and shape of equipment bases. Shearflex Pads are available in three load ranges from 20 to 100 psi. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. Shearflex Pads offer exceptional gripping - eliminating the need for bolting or cementing in most applications. Shearflex Pads may also be used in multiple layers to increase deflection and are available pre-assembled, cut-to-size.
Request a Quote
Description
Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing shock and vibration transmission in non-critical installations. Shearflex Pads are molded elastomeric pads in a resilient cross-rib design. Standard sheet sizes are 18″ x 18″ x 3/8″ thick and 18″ x 36″ x 3/8″ thick. The segments can easily be cut to fit the required loading and shape of equipment bases. Shearflex Pads are available in three load ranges from 20 to 100 psi. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. Shearflex Pads offer exceptional gripping - eliminating the need for bolting or cementing in most applications. Shearflex Pads may also be used in multiple layers to increase deflection and are available pre-assembled, cut-to-size.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Pad Mount - SHEAR-FLEX-ISOLATOR-PADS - Isotech, Inc.
Hatfield, PA, United States
Vibration Isolation Pad Mount
SHEAR-FLEX-ISOLATOR-PADS
Vibration Isolation Pad Mount SHEAR-FLEX-ISOLATOR-PADS
Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing shock and vibration transmission in non-critical installations. Shearflex Pads are molded elastomeric pads in a resilient cross-rib design. Standard sheet sizes are 18″ x 18″ x 3/8″ thick and 18″ x 36″ x 3/8″ thick. The segments can easily be cut to fit the required loading and shape of equipment bases. Shearflex Pads are available in three load ranges from 20 to 100 psi. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. Shearflex Pads offer exceptional gripping - eliminating the need for bolting or cementing in most applications. Shearflex Pads may also be used in multiple layers to increase deflection and are available pre-assembled, cut-to-size.

Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing shock and vibration transmission in non-critical installations. Shearflex Pads are molded elastomeric pads in a resilient cross-rib design. Standard sheet sizes are 18″ x 18″ x 3/8″ thick and 18″ x 36″ x 3/8″ thick. The segments can easily be cut to fit the required loading and shape of equipment bases. Shearflex Pads are available in three load ranges from 20 to 100 psi. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. Shearflex Pads offer exceptional gripping - eliminating the need for bolting or cementing in most applications. Shearflex Pads may also be used in multiple layers to increase deflection and are available pre-assembled, cut-to-size.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number SHEAR-FLEX-ISOLATOR-PADS
Product Name Vibration Isolation Pad Mount
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - HR-ELASTOMERIC-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Ceiling Mounted Vibration Hanger - URC-STANDARD-UNIVERSAL-RESTRAINT-CLIPS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Vibration Isolator - P6200-ISOLATION-CURBS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Ceiling Mounted Vibration Hanger - HSA-SPRING-ANGULARITY-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details