Isotech, Inc. Ceiling Mounted Vibration Hanger SAB-Single-Arm-Brace

Description
IBC Compliant The SAB Single Arm Brace is for restraining non-isolated, rigidly attached suspended piping, ductwork, electrical services and various suspended equipment. VMC Group single arm braces consist of two brackets that allow the brace a full range of motion in all directions. This provides easy installation and saves on contractor labor costs. The bracing material – typically channel strut or angle steel – is contractor supplied and cut-to-size in the field. The brackets are available in two sizes. The SAB-1 is designed for attachment to the pipe hanger and anchoring into steel. The SAB-2 incorporates two anchor bolt holes for attachment to concrete. The SAB Series requires only one brace per transverse location and one brace per longitudinal location. The braces are installed at 45° from the horizontal place of the equipment and perpendicular to each other at either end of the equipment. The VMC Group SAB Series strictly complies with the International Building Code®. The SAB Single Arm Brace meets the highest quality standards. They have been independently tested, rated and are FM Approved. Features & Benefits Zinc plated steel provides long life, durability and reliability Several design options will withstand tension loads up to 7,200 lbs. International Building Code® (IBC) compliant FM Approved Seismic Applications Suspended piping Suspended electrical services Suspended equipment Suspended ductwork
Request a Quote
Description
IBC Compliant The SAB Single Arm Brace is for restraining non-isolated, rigidly attached suspended piping, ductwork, electrical services and various suspended equipment. VMC Group single arm braces consist of two brackets that allow the brace a full range of motion in all directions. This provides easy installation and saves on contractor labor costs. The bracing material – typically channel strut or angle steel – is contractor supplied and cut-to-size in the field. The brackets are available in two sizes. The SAB-1 is designed for attachment to the pipe hanger and anchoring into steel. The SAB-2 incorporates two anchor bolt holes for attachment to concrete. The SAB Series requires only one brace per transverse location and one brace per longitudinal location. The braces are installed at 45° from the horizontal place of the equipment and perpendicular to each other at either end of the equipment. The VMC Group SAB Series strictly complies with the International Building Code®. The SAB Single Arm Brace meets the highest quality standards. They have been independently tested, rated and are FM Approved. Features & Benefits Zinc plated steel provides long life, durability and reliability Several design options will withstand tension loads up to 7,200 lbs. International Building Code® (IBC) compliant FM Approved Seismic Applications Suspended piping Suspended electrical services Suspended equipment Suspended ductwork
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mounted Vibration Hanger - SAB-Single-Arm-Brace - Isotech, Inc.
Hatfield, PA, United States
Ceiling Mounted Vibration Hanger
SAB-Single-Arm-Brace
Ceiling Mounted Vibration Hanger SAB-Single-Arm-Brace
IBC Compliant The SAB Single Arm Brace is for restraining non-isolated, rigidly attached suspended piping, ductwork, electrical services and various suspended equipment. VMC Group single arm braces consist of two brackets that allow the brace a full range of motion in all directions. This provides easy installation and saves on contractor labor costs. The bracing material – typically channel strut or angle steel – is contractor supplied and cut-to-size in the field. The brackets are available in two sizes. The SAB-1 is designed for attachment to the pipe hanger and anchoring into steel. The SAB-2 incorporates two anchor bolt holes for attachment to concrete. The SAB Series requires only one brace per transverse location and one brace per longitudinal location. The braces are installed at 45° from the horizontal place of the equipment and perpendicular to each other at either end of the equipment. The VMC Group SAB Series strictly complies with the International Building Code®. The SAB Single Arm Brace meets the highest quality standards. They have been independently tested, rated and are FM Approved. Features & Benefits Zinc plated steel provides long life, durability and reliability Several design options will withstand tension loads up to 7,200 lbs. International Building Code® (IBC) compliant FM Approved Seismic Applications Suspended piping Suspended electrical services Suspended equipment Suspended ductwork

IBC Compliant

The SAB Single Arm Brace is for restraining non-isolated, rigidly attached suspended piping, ductwork, electrical services and various suspended equipment.

VMC Group single arm braces consist of two brackets that allow the brace a full range of motion in all directions. This provides easy installation and saves on contractor labor costs. The bracing material – typically channel strut or angle steel – is contractor supplied and cut-to-size in the field.

The brackets are available in two sizes. The SAB-1 is designed for attachment to the pipe hanger and anchoring into steel. The SAB-2 incorporates two anchor bolt holes for attachment to concrete. The SAB Series requires only one brace per transverse location and one brace per longitudinal location. The braces are installed at 45° from the horizontal place of the equipment and perpendicular to each other at either end of the equipment. The VMC Group SAB Series strictly complies with the International Building Code®.

The SAB Single Arm Brace meets the highest quality standards. They have been independently tested, rated and are FM Approved.

Features & Benefits
Zinc plated steel provides long life, durability and reliability
Several design options will withstand tension loads up to 7,200 lbs.
International Building Code® (IBC) compliant
FM Approved
Seismic

Applications
Suspended piping
Suspended electrical services
Suspended equipment
Suspended ductwork

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number SAB-Single-Arm-Brace
Product Name Ceiling Mounted Vibration Hanger
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Stud Mount Vibration Isolator - Stud-Mounts - Isotech, Inc.
Specs
Application Vibration Isolation
Type Stud Plate Mount
View Details
Vibration Isolator - QFFG-Fiberglass-Block - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Spring Floor Mounted Seismic Isolator - MSH-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Vibration Isolator - Steel-Dunnage-Platforms - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details