Isotech, Inc. Double Deflection Isolator RD-DOUBLE-DEFLECTION-ISOLATORS

Description
The RD Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes. The RD Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RDP version offers an isolator with a pin for inaccessible bolt holes. The RD Series isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RD Series offer deflections to 0.50″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per isolator - offering isolators that may be accurately selected for the equipment weight.
Request a Quote
Description
The RD Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes. The RD Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RDP version offers an isolator with a pin for inaccessible bolt holes. The RD Series isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RD Series offer deflections to 0.50″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per isolator - offering isolators that may be accurately selected for the equipment weight.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Deflection Isolator - RD-DOUBLE-DEFLECTION-ISOLATORS - Isotech, Inc.
Hatfield, PA, United States
Double Deflection Isolator
RD-DOUBLE-DEFLECTION-ISOLATORS
Double Deflection Isolator RD-DOUBLE-DEFLECTION-ISOLATORS
The RD Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes. The RD Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RDP version offers an isolator with a pin for inaccessible bolt holes. The RD Series isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RD Series offer deflections to 0.50″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per isolator - offering isolators that may be accurately selected for the equipment weight.

The RD Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes. The RD Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RDP version offers an isolator with a pin for inaccessible bolt holes. The RD Series isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RD Series offer deflections to 0.50″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per isolator - offering isolators that may be accurately selected for the equipment weight.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number RD-DOUBLE-DEFLECTION-ISOLATORS
Product Name Double Deflection Isolator
Shock Absorber / Damper Type Elastomeric; Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Model D 10-28, Oil Damper - D-10-28 - Isotech, Inc.
Specs
Rod Diameter 0.3937 inch (10 mm)
Body Material Steel
Stroke 1.57 to 19.69 inch (40 to 500 mm)
View Details
Ceiling Mounted Vibration Hanger - HSPA-SPRING-PRE-POSITIONING-&-ANGULARITY-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Ceiling Mounted Vibration Hanger - HRS-PR-PRE-COMPRESSED-SPRING-&-ELASTOMERIC-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
Dampening Method Mechanical
View Details
Vibration Isolator - WIDE-FLANGE-BASES-FOR-STRUCTURAL-FANS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details