Isotech, Inc. Wall Mounted Seismic Isolator RB-RING-AND-BUSHING-ELASTOMERIC-ISOLATOR

Description
The RB Ring and Bushing Elastomeric Isolator is a ring and bushing-type, elastomeric shock and vibration mount designed for a variety of load ranges. The ring and bushing design provides superior wear resistance for applications where difficult shock and vibration conditions exist such as panel boards, wall mounted computers and accessories, medical equipment, closed-circuit television and other wall mounted equipment. The RB Ring and Bushing Elastomeric Isolator provides a low profile mounting that is a seismic restraint when used with the recommended snubbing washer. A low frequency of 10 to 12 Hz at maximum load attenuates structure-borne noise in even the most challenging applications. The structural sections are made of carbon steel for excellent strength and durability. A corrosion-resistant coating on all metal surfaces ensures long component life. The elastomeric elements resist oils, ozone and most solvents - providing optimum resilience in nearly all environments. The operating temperature of -20⁰ to +180⁰ offers continuous operation in varying weather conditions.
Request a Quote
Description
The RB Ring and Bushing Elastomeric Isolator is a ring and bushing-type, elastomeric shock and vibration mount designed for a variety of load ranges. The ring and bushing design provides superior wear resistance for applications where difficult shock and vibration conditions exist such as panel boards, wall mounted computers and accessories, medical equipment, closed-circuit television and other wall mounted equipment. The RB Ring and Bushing Elastomeric Isolator provides a low profile mounting that is a seismic restraint when used with the recommended snubbing washer. A low frequency of 10 to 12 Hz at maximum load attenuates structure-borne noise in even the most challenging applications. The structural sections are made of carbon steel for excellent strength and durability. A corrosion-resistant coating on all metal surfaces ensures long component life. The elastomeric elements resist oils, ozone and most solvents - providing optimum resilience in nearly all environments. The operating temperature of -20⁰ to +180⁰ offers continuous operation in varying weather conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Seismic Isolator - RB-RING-AND-BUSHING-ELASTOMERIC-ISOLATOR - Isotech, Inc.
Hatfield, PA, United States
Wall Mounted Seismic Isolator
RB-RING-AND-BUSHING-ELASTOMERIC-ISOLATOR
Wall Mounted Seismic Isolator RB-RING-AND-BUSHING-ELASTOMERIC-ISOLATOR
The RB Ring and Bushing Elastomeric Isolator is a ring and bushing-type, elastomeric shock and vibration mount designed for a variety of load ranges. The ring and bushing design provides superior wear resistance for applications where difficult shock and vibration conditions exist such as panel boards, wall mounted computers and accessories, medical equipment, closed-circuit television and other wall mounted equipment. The RB Ring and Bushing Elastomeric Isolator provides a low profile mounting that is a seismic restraint when used with the recommended snubbing washer. A low frequency of 10 to 12 Hz at maximum load attenuates structure-borne noise in even the most challenging applications. The structural sections are made of carbon steel for excellent strength and durability. A corrosion-resistant coating on all metal surfaces ensures long component life. The elastomeric elements resist oils, ozone and most solvents - providing optimum resilience in nearly all environments. The operating temperature of -20⁰ to +180⁰ offers continuous operation in varying weather conditions.

The RB Ring and Bushing Elastomeric Isolator is a ring and bushing-type, elastomeric shock and vibration mount designed for a variety of load ranges. The ring and bushing design provides superior wear resistance for applications where difficult shock and vibration conditions exist such as panel boards, wall mounted computers and accessories, medical equipment, closed-circuit television and other wall mounted equipment. The RB Ring and Bushing Elastomeric Isolator provides a low profile mounting that is a seismic restraint when used with the recommended snubbing washer. A low frequency of 10 to 12 Hz at maximum load attenuates structure-borne noise in even the most challenging applications. The structural sections are made of carbon steel for excellent strength and durability. A corrosion-resistant coating on all metal surfaces ensures long component life. The elastomeric elements resist oils, ozone and most solvents - providing optimum resilience in nearly all environments. The operating temperature of -20⁰ to +180⁰ offers continuous operation in varying weather conditions.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number RB-RING-AND-BUSHING-ELASTOMERIC-ISOLATOR
Product Name Wall Mounted Seismic Isolator
Shock Absorber / Damper Type Elastomeric; Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Spring Floor Mounted Seismic Isolator - MS-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Cylindrical Stud Mount Vibration Isolator - STUD-MOUNTS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Model D 06-19, Oil Damper - D-06-19 - Isotech, Inc.
Specs
Rod Diameter 0.2362 inch (6 mm)
Body Material Steel
Stroke 0.7874 to 11.81 inch (20 to 300 mm)
View Details
Vibration Isolator - ASFM-JACK-UP-ISOLATOR-FOR-FLOATING-FLOORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details