Isotech, Inc. Vibration Isolators & Mounts // Vibration Isolation Pad Mounts // MAXI-FLEX EZ CUT PADS, Neoprene/Elastomeric Floor Mounted Non-Seismic MULTIPLE-LAYER-PADS-1

Description
Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ Cut Series are very effective in preventing shock and vibration transmissions in non-critical installations. The EZ Cut Series are made up of molded elastomeric (Durulene™) pads in standard size sheets - 18″ x 18″ x 3/4″ thick, consisting of 2″ square segments. A thin web separates the segments and can easily be cut to fit the required loading and shape of equipment bases. The EZ Cut Series are available in four load ranges from 120 to 360 lbs. per 2″ square segment. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability.
Request a Quote Datasheet
Description
Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ Cut Series are very effective in preventing shock and vibration transmissions in non-critical installations. The EZ Cut Series are made up of molded elastomeric (Durulene™) pads in standard size sheets - 18″ x 18″ x 3/4″ thick, consisting of 2″ square segments. A thin web separates the segments and can easily be cut to fit the required loading and shape of equipment bases. The EZ Cut Series are available in four load ranges from 120 to 360 lbs. per 2″ square segment. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolators & Mounts // Vibration Isolation Pad Mounts // MAXI-FLEX EZ CUT PADS, Neoprene/Elastomeric Floor Mounted Non-Seismic - MULTIPLE-LAYER-PADS-1 - Isotech, Inc.
Hatfield, PA, United States
Vibration Isolators & Mounts // Vibration Isolation Pad Mounts // MAXI-FLEX EZ CUT PADS, Neoprene/Elastomeric Floor Mounted Non-Seismic
MULTIPLE-LAYER-PADS-1
Vibration Isolators & Mounts // Vibration Isolation Pad Mounts // MAXI-FLEX EZ CUT PADS, Neoprene/Elastomeric Floor Mounted Non-Seismic MULTIPLE-LAYER-PADS-1
Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ Cut Series are very effective in preventing shock and vibration transmissions in non-critical installations. The EZ Cut Series are made up of molded elastomeric (Durulene™) pads in standard size sheets - 18″ x 18″ x 3/4″ thick, consisting of 2″ square segments. A thin web separates the segments and can easily be cut to fit the required loading and shape of equipment bases. The EZ Cut Series are available in four load ranges from 120 to 360 lbs. per 2″ square segment. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability.

Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ Cut Series are very effective in preventing shock and vibration transmissions in non-critical installations. The EZ Cut Series are made up of molded elastomeric (Durulene™) pads in standard size sheets - 18″ x 18″ x 3/4″ thick, consisting of 2″ square segments. A thin web separates the segments and can easily be cut to fit the required loading and shape of equipment bases. The EZ Cut Series are available in four load ranges from 120 to 360 lbs. per 2″ square segment. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability.

Supplier's Site Datasheet

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number MULTIPLE-LAYER-PADS-1
Product Name Vibration Isolators & Mounts // Vibration Isolation Pad Mounts // MAXI-FLEX EZ CUT PADS, Neoprene/Elastomeric Floor Mounted Non-Seismic
Shock Absorber / Damper Type Elastomeric; Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Model D 14-40, Oil Damper - D-14-40 - Isotech, Inc.
Specs
Rod Diameter 0.5512 inch (14 mm)
Body Material Steel
Stroke 1.97 to 23.62 inch (50 to 600 mm)
View Details
Vibration Isolator - NCM-NEOPRENE-ISOLATOR - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Vibration Isolator - WFR-&-WFB-WIDE-FLANGE-STRUCTURAL-STEEL-RAILS-&-BASES - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details