Isotech, Inc. Neoprene/Elastomeric Floor Mounted Seismic Isolator MB-RESTRAINED-ISOLATORS

Description
The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the natural frequency range of 12 to 15 Hz offers excellent isolation of structure-borne noise. The MB Series are also furnished as a complete assembly and feature a built-in leveling device for simple installation. The MB1 and MB3 housings are made of heat-treated cast aluminum, while the MB5 is manufactured from welded steel. All hardware consists of zinc-plated, carbon steel for superior strength and long-life. The elastomer element resists oils, ozone and most solvents - providing optimum resilience in even the harshest environments. the MB Series works well in mechanical equipment rooms or on outdoor equipment platforms. The operating temperature of -20°F to +180°F offers continuous operation in ambient conditions.
Request a Quote
Description
The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the natural frequency range of 12 to 15 Hz offers excellent isolation of structure-borne noise. The MB Series are also furnished as a complete assembly and feature a built-in leveling device for simple installation. The MB1 and MB3 housings are made of heat-treated cast aluminum, while the MB5 is manufactured from welded steel. All hardware consists of zinc-plated, carbon steel for superior strength and long-life. The elastomer element resists oils, ozone and most solvents - providing optimum resilience in even the harshest environments. the MB Series works well in mechanical equipment rooms or on outdoor equipment platforms. The operating temperature of -20°F to +180°F offers continuous operation in ambient conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neoprene/Elastomeric Floor Mounted Seismic Isolator - MB-RESTRAINED-ISOLATORS - Isotech, Inc.
Hatfield, PA, United States
Neoprene/Elastomeric Floor Mounted Seismic Isolator
MB-RESTRAINED-ISOLATORS
Neoprene/Elastomeric Floor Mounted Seismic Isolator MB-RESTRAINED-ISOLATORS
The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the natural frequency range of 12 to 15 Hz offers excellent isolation of structure-borne noise. The MB Series are also furnished as a complete assembly and feature a built-in leveling device for simple installation. The MB1 and MB3 housings are made of heat-treated cast aluminum, while the MB5 is manufactured from welded steel. All hardware consists of zinc-plated, carbon steel for superior strength and long-life. The elastomer element resists oils, ozone and most solvents - providing optimum resilience in even the harshest environments. the MB Series works well in mechanical equipment rooms or on outdoor equipment platforms. The operating temperature of -20°F to +180°F offers continuous operation in ambient conditions.

The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the natural frequency range of 12 to 15 Hz offers excellent isolation of structure-borne noise. The MB Series are also furnished as a complete assembly and feature a built-in leveling device for simple installation. The MB1 and MB3 housings are made of heat-treated cast aluminum, while the MB5 is manufactured from welded steel. All hardware consists of zinc-plated, carbon steel for superior strength and long-life. The elastomer element resists oils, ozone and most solvents - providing optimum resilience in even the harshest environments. the MB Series works well in mechanical equipment rooms or on outdoor equipment platforms. The operating temperature of -20°F to +180°F offers continuous operation in ambient conditions.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number MB-RESTRAINED-ISOLATORS
Product Name Neoprene/Elastomeric Floor Mounted Seismic Isolator
Shock Absorber / Damper Type Elastomeric; Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - TREMCO-DYMONIC®-CAULK-WITH-BACKER-ROD - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Vibration Isolation Pad Mount - ELASTOGRIP-1/2
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Vibration Isolator - STRUCTURAL-CHANNEL-INERTIA-BASE-POURING-FORMS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Ceiling Mounted Vibration Hanger - SAB-SINGLE-ARM-BRACE - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details