Isotech, Inc. Low Profile Crossed Roller Slide Table LPT-2080SS

Description
Isotech’s Crossed Roller Table Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our tables offer several levels of precision ranging from a straight line accuracy of 0.0008″ per inch of travel in our steel crossed roller table assemblies to 0.0000040″ per inch of travel straight line accuracy in our aluminum / stainless steel crossed roller table assemblies. Load carrying capabilities range from several pounds to in excess of 2600 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slide tables are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying styles and corrosion resistant materials
Request a Quote
Description
Isotech’s Crossed Roller Table Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our tables offer several levels of precision ranging from a straight line accuracy of 0.0008″ per inch of travel in our steel crossed roller table assemblies to 0.0000040″ per inch of travel straight line accuracy in our aluminum / stainless steel crossed roller table assemblies. Load carrying capabilities range from several pounds to in excess of 2600 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slide tables are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying styles and corrosion resistant materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Profile Crossed Roller Slide Table - LPT-2080SS - Isotech, Inc.
Hatfield, PA, United States
Low Profile Crossed Roller Slide Table
LPT-2080SS
Low Profile Crossed Roller Slide Table LPT-2080SS
Isotech’s Crossed Roller Table Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our tables offer several levels of precision ranging from a straight line accuracy of 0.0008″ per inch of travel in our steel crossed roller table assemblies to 0.0000040″ per inch of travel straight line accuracy in our aluminum / stainless steel crossed roller table assemblies. Load carrying capabilities range from several pounds to in excess of 2600 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slide tables are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying styles and corrosion resistant materials

Isotech’s Crossed Roller Table Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our tables offer several levels of precision ranging from a straight line accuracy of 0.0008″ per inch of travel in our steel crossed roller table assemblies to 0.0000040″ per inch of travel straight line accuracy in our aluminum / stainless steel crossed roller table assemblies. Load carrying capabilities range from several pounds to in excess of 2600 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slide tables are ready for installation right out of the box.

  • Low friction, straight-line design reduce the coefficient of friction to 0.003
  • Factory preload adjustment prevents side-play and backlash
  • Built-in holes simplify installation and component mounting
  • Available in varying styles and corrosion resistant materials
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number LPT-2080SS
Product Name Low Profile Crossed Roller Slide Table
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Crossed Roller Slide Table - LPTA-1075 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Crossed Roller Slide Table - NBT-4205SSAM - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.98 to 5.91 inch (101 to 150 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Side Drive Positioning Stage - 750SDMM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Anti-Creep Crossed Roller Slide Table - NBT-6360AM-AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.91 to 15.75 inch (201 to 400 mm)
Carriage Load 1105 to 2205 lbs (501 to 1000 kg)
View Details