Isotech North America 3 Zone Metrology Furnace Model 465

Description
The recent addition to our long-established range of metrology furnaces offers an alternative for those who prefer 3-Zone furnaces to Heat-Pipe technology. The 3 Zones create a controlled volume of constant temperature within the furnace in which High-Temperature Fixed Points such as Aluminum, Silver and Copper can be frozen and melted. Because High-Temperature thermometers can be easily contaminated by metallic vapors, great care has been taken to eliminate the use of metals throughout the calibration volume. The cell holder is made of Alumina. A ceramic equalizing block is available comprising a closed ended tube, Alumina tubes to house the sensors being compared, and Alumina powder to act as an equalizing media. The sensor for the main controller is a mineral insulated type N thermocouple which has been found to be more stable than the type R thermocouple. In addition two slave controllers compensate for any temperature gradient along the furnace by eliminating any temperature difference that they sense. Connections are provided for a water supply of 0.5 to 1 liter per minute to cool the top of the apparatus. Water supply and waste connections may be ordinary an garden hose. Use without cooling is not recommended above 700°C. This 3-Zone Furnace can be used for the realizations of the Tin, Zinc, Aluminum, Silver, Gold and Copper points, or with an optional equalizing block used for annealing or comparison calibration. 200°C.
Description
The recent addition to our long-established range of metrology furnaces offers an alternative for those who prefer 3-Zone furnaces to Heat-Pipe technology. The 3 Zones create a controlled volume of constant temperature within the furnace in which High-Temperature Fixed Points such as Aluminum, Silver and Copper can be frozen and melted. Because High-Temperature thermometers can be easily contaminated by metallic vapors, great care has been taken to eliminate the use of metals throughout the calibration volume. The cell holder is made of Alumina. A ceramic equalizing block is available comprising a closed ended tube, Alumina tubes to house the sensors being compared, and Alumina powder to act as an equalizing media. The sensor for the main controller is a mineral insulated type N thermocouple which has been found to be more stable than the type R thermocouple. In addition two slave controllers compensate for any temperature gradient along the furnace by eliminating any temperature difference that they sense. Connections are provided for a water supply of 0.5 to 1 liter per minute to cool the top of the apparatus. Water supply and waste connections may be ordinary an garden hose. Use without cooling is not recommended above 700°C. This 3-Zone Furnace can be used for the realizations of the Tin, Zinc, Aluminum, Silver, Gold and Copper points, or with an optional equalizing block used for annealing or comparison calibration. 200°C.

Suppliers

Company
Product
Description
Supplier Links
3 Zone Metrology Furnace - Model 465 - Isotech North America
Colchester, VT, USA
3 Zone Metrology Furnace
Model 465
3 Zone Metrology Furnace Model 465
The recent addition to our long-established range of metrology furnaces offers an alternative for those who prefer 3-Zone furnaces to Heat-Pipe technology. The 3 Zones create a controlled volume of constant temperature within the furnace in which High-Temperature Fixed Points such as Aluminum, Silver and Copper can be frozen and melted. Because High-Temperature thermometers can be easily contaminated by metallic vapors, great care has been taken to eliminate the use of metals throughout the calibration volume. The cell holder is made of Alumina. A ceramic equalizing block is available comprising a closed ended tube, Alumina tubes to house the sensors being compared, and Alumina powder to act as an equalizing media. The sensor for the main controller is a mineral insulated type N thermocouple which has been found to be more stable than the type R thermocouple. In addition two slave controllers compensate for any temperature gradient along the furnace by eliminating any temperature difference that they sense. Connections are provided for a water supply of 0.5 to 1 liter per minute to cool the top of the apparatus. Water supply and waste connections may be ordinary an garden hose. Use without cooling is not recommended above 700°C. This 3-Zone Furnace can be used for the realizations of the Tin, Zinc, Aluminum, Silver, Gold and Copper points, or with an optional equalizing block used for annealing or comparison calibration. 200°C.

The recent addition to our long-established range of metrology furnaces offers an alternative for those who prefer 3-Zone furnaces to Heat-Pipe technology. The 3 Zones create a controlled volume of constant temperature within the furnace in which High-Temperature Fixed Points such as Aluminum, Silver and Copper can be frozen and melted. Because High-Temperature thermometers can be easily contaminated by metallic vapors, great care has been taken to eliminate the use of metals throughout the calibration volume. The cell holder is made of Alumina. A ceramic equalizing block is available comprising a closed ended tube, Alumina tubes to house the sensors being compared, and Alumina powder to act as an equalizing media. The sensor for the main controller is a mineral insulated type N thermocouple which has been found to be more stable than the type R thermocouple. In addition two slave controllers compensate for any temperature gradient along the furnace by eliminating any temperature difference that they sense. Connections are provided for a water supply of 0.5 to 1 liter per minute to cool the top of the apparatus. Water supply and waste connections may be ordinary an garden hose. Use without cooling is not recommended above 700°C. This 3-Zone Furnace can be used for the realizations of the Tin, Zinc, Aluminum, Silver, Gold and Copper points, or with an optional equalizing block used for annealing or comparison calibration. 200°C.

Supplier's Site

Technical Specifications

  Isotech North America
Product Category Furnaces (industrial)
Product Number Model 465
Product Name 3 Zone Metrology Furnace
Configuration Top Loading
Features View Ports
Atmosphere Air / Oxidizing
Controller Type Programmable
Voltages 110 VAC ±10% (50 / 60 Hz)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Furnace - LT - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Argon, Nitrogen, CO2, Steam
Heat Source Combustion; Natural Gas
Application Industrial
View Details
Steel Frame Furnace -  - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Industrial
View Details
Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details