The IBS249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package.
Features
Applications
The IBS249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package
Isobaud, Inc. | Isobaud, Inc. | |
---|---|---|
Product Category | Optocouplers | Optocouplers |
Product Number | IBS249 | IBS249 |
Product Name | Radiation Tolerant Phototransistor Hermetic Optocoupler | Phototransistor Hermetic Optocoupler |
Input | DC | DC |
Output | Phototransistor | Phototransistor |
Package Type | Leadless Hermetic Surface Mount | Leadless Hermetic Surface Mount |
Mounting Option | Flatpack | Flatpack |
Emitter | AlGaAs Infrared-Emitting Diode | AlGaAs Infrared-Emitting diode |