The IBH400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package.
Features
Hermetic 6-pin TO-5 package
1500Vdc isolation voltage
Photodarlington output
Small package outline
High reliability and rugged construction
High reliability screening available
Radiation tolerant
Open collector output
Operating temperature range -55°C to +125°C
Applications
Switch mode power supplies
Computer peripheral interface
Motor control
Ground signal isolation
The IBH400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package.
Features
- Hermetic 6-pin TO-5 package
- 1500Vdc isolation voltage
- Photodarlington output
- Small package outline
- High reliability and rugged construction
- High reliability screening available
- Radiation tolerant
- Open collector output
- Operating temperature range -55°C to +125°C
Applications
- Switch mode power supplies
- Computer peripheral interface
- Motor control
- Ground signal isolation