Island Components Group Precision Clutch-brake Combination MCMB-18

Description
We offer a complete line of electromagnetic clutches, brakes and clutch-brake combinations in both standard and wafer sizes, originally designed for general military applications. These units can be designed for a wide range of input DC voltages, torque, response time, special temperature ranges, radiation, vacuum and life requirements. We have 18 basic models in five frame sizes, mainly 5,8,11,13 and 18, which have been designed to produce a balance between size, output torque, response time and drag torque, and where maximum torque-per-watt and size-per-weight ratios have been optimized. These units will meet the majority of applications.
Description
We offer a complete line of electromagnetic clutches, brakes and clutch-brake combinations in both standard and wafer sizes, originally designed for general military applications. These units can be designed for a wide range of input DC voltages, torque, response time, special temperature ranges, radiation, vacuum and life requirements. We have 18 basic models in five frame sizes, mainly 5,8,11,13 and 18, which have been designed to produce a balance between size, output torque, response time and drag torque, and where maximum torque-per-watt and size-per-weight ratios have been optimized. These units will meet the majority of applications.

Suppliers

Company
Product
Description
Supplier Links
Precision Clutch-brake Combination - MCMB-18 - Island Components Group
Holbrook, NY, USA
Precision Clutch-brake Combination
MCMB-18
Precision Clutch-brake Combination MCMB-18
We offer a complete line of electromagnetic clutches, brakes and clutch-brake combinations in both standard and wafer sizes, originally designed for general military applications. These units can be designed for a wide range of input DC voltages, torque, response time, special temperature ranges, radiation, vacuum and life requirements. We have 18 basic models in five frame sizes, mainly 5,8,11,13 and 18, which have been designed to produce a balance between size, output torque, response time and drag torque, and where maximum torque-per-watt and size-per-weight ratios have been optimized. These units will meet the majority of applications.

We offer a complete line of electromagnetic clutches, brakes and clutch-brake combinations in both standard and wafer sizes, originally designed for general military applications. These units can be designed for a wide range of input DC voltages, torque, response time, special temperature ranges, radiation, vacuum and life requirements.

We have 18 basic models in five frame sizes, mainly 5,8,11,13 and 18, which have been designed to produce a balance between size, output torque, response time and drag torque, and where maximum torque-per-watt and size-per-weight ratios have been optimized. These units will meet the majority of applications.

Supplier's Site

Technical Specifications

  Island Components Group
Product Category Electric Brake and Clutch Assemblies
Product Number MCMB-18
Product Name Precision Clutch-brake Combination
Torque 0.7 Ft-lbs (0.9888 N-m)
Magnetic Type Electromagnetic
Torque Rating 0.7812 Ft-lbs (1.06 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

VSAU Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 4500 to 6000 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
DC Electrical Clutches - CC/CBC - Boston Gear
Specs
Torque 12.0 to 100.0 Ft-lbs (16.27 to 136 N-m)
Speed 3450 rpm
Shaft In-line
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details