Interquip Electronics Co., Ltd. Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| SMCM-3225 24MHz 12pf 3.3V | |
| SMD 2.0×1.6 XO 24MHz 3.3V | |
| SMD 2.0×1.6 XO 25MHz 3.3V | |
| SMD-2520 27MHz 3.3V 15PF | |
| SMD-2520 32.768KHz 3.3V 15pf | |
| SMD-2520 OSC 24.576MHz 3.3V 15PF | |
| SMD-3225 12.288MHz 3.3V | |
| SMD-3225 50MHz ;3.3V | |
| SMD-5032 40MHz ;3.3V | |
| SMD3.2*2.5 24MHz 1.8V 15pf | |
| SMD3.2*2.5 24MHz 3.3V | |
| SMD3.2*2.5 27MHz 3.3V | |
| SMD3.2*2.5 32.768KHz 3.3V | |
| TCXO 3225 25MHz 3.3V | |
| TCXO 3225 26MHz 3.3V |