General Pump Hose Reel 2100357

Description
Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included 5000 PSI rated swivel with nickel plated hose mounting arm Water inlet 3/8” NPT-Male, Outlet 3/8” NPT-Female steel fitting Durable black powder coated finish and galvanized welded drum One-piece welded drum
Datasheet
Description
Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included 5000 PSI rated swivel with nickel plated hose mounting arm Water inlet 3/8” NPT-Male, Outlet 3/8” NPT-Female steel fitting Durable black powder coated finish and galvanized welded drum One-piece welded drum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Reel - 2100357 - General Pump
Mendota Heights, MN, USA
Hose Reel
2100357
Hose Reel 2100357
Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included 5000 PSI rated swivel with nickel plated hose mounting arm Water inlet 3/8” NPT-Male, Outlet 3/8” NPT-Female steel fitting Durable black powder coated finish and galvanized welded drum One-piece welded drum

Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose

Features and Specifications

  • Direct hand-crank rewind with locking pin
  • Industrial grade reel holds up to 100’ of 3/8” hose, hose not included
  • Holds up to 125’ of 1/4”, hose not included
  • 5000 PSI rated swivel with nickel plated hose mounting arm
  • Water inlet 3/8” NPT-Male, Outlet 3/8” NPT-Female steel fitting
  • Durable black powder coated finish and galvanized welded drum
  • One-piece welded drum
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Reels
Product Number 2100357
Product Name Hose Reel
Type Of Reel Hose Reel
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 9119447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.69 inch (424 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Portable Storage Reels - C20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Hose Reel With Mounting Base - D30004 - General Pump
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Hose Cable Diameter 0.3750 inch (9.52 mm)
View Details