General Pump Water Broom 2100306

Description
Trikleener® Water Broom, 12"; Adjustable Height Features: Recommended for units with pressures of 3000 to 4500 PSI Quick connect to pressure washer wand 3 quick-connect, quick-change nozzles Easy nozzle storage for quick adjustments Upright operation saves back strain and fatigue Consistent and even cleaning path Cleaned area is easy to see and review Disconnects in a snap for easy storage 5 to 6 times faster saving energy and water COMMERCIAL GRADE - FIELD TESTED FOR 3 YEARS
Datasheet
Description
Trikleener® Water Broom, 12"; Adjustable Height Features: Recommended for units with pressures of 3000 to 4500 PSI Quick connect to pressure washer wand 3 quick-connect, quick-change nozzles Easy nozzle storage for quick adjustments Upright operation saves back strain and fatigue Consistent and even cleaning path Cleaned area is easy to see and review Disconnects in a snap for easy storage 5 to 6 times faster saving energy and water COMMERCIAL GRADE - FIELD TESTED FOR 3 YEARS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Broom - 2100306 - General Pump
Mendota Heights, MN, USA
Water Broom
2100306
Water Broom 2100306
Trikleener® Water Broom, 12"; Adjustable Height Features: Recommended for units with pressures of 3000 to 4500 PSI Quick connect to pressure washer wand 3 quick-connect, quick-change nozzles Easy nozzle storage for quick adjustments Upright operation saves back strain and fatigue Consistent and even cleaning path Cleaned area is easy to see and review Disconnects in a snap for easy storage 5 to 6 times faster saving energy and water COMMERCIAL GRADE - FIELD TESTED FOR 3 YEARS

Trikleener® Water Broom, 12"; Adjustable Height

Features:

  • Recommended for units with pressures of 3000 to 4500 PSI
  • Quick connect to pressure washer wand
  • 3 quick-connect, quick-change nozzles
  • Easy nozzle storage for quick adjustments
  • Upright operation saves back strain and fatigue
  • Consistent and even cleaning path
  • Cleaned area is easy to see and review
  • Disconnects in a snap for easy storage
  • 5 to 6 times faster saving energy and water
  • COMMERCIAL GRADE - FIELD TESTED FOR 3 YEARS
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Pressure Washers
Product Number 2100306
Product Name Water Broom
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Jet Pipe Cleaner - JM-1000 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
Machine Mounting Portable Machine
View Details
Portable Cold Water Pressure Washers - Aluminum (gasoline) - CBA Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3500 to 4000 psi (2463 to 2815 m H2O)
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Spray Gun/Lance Combination - DG320014 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details