General Pump Water Broom Assembly 100870C

Description
16"; Water Broom with (4) 65 Degree Nozzles, 36"; Molded, Insulated Lance and 1/4"; QC General Pump Water Brooms: Connect to any commercial pressure washer operating at 3000 PSI or less Attach in seconds using quick connect fittings Are perfect for cleaning decks, garages, sidewalks, driveways and almost anywhere that you want a clean, uniform surface Are designed with performance and value in mind, featuring heavy-duty aluminum blocks and casters, high-pressure stainless-steel filters, and high-performance stainless-steel nozzles
Datasheet
Description
16"; Water Broom with (4) 65 Degree Nozzles, 36"; Molded, Insulated Lance and 1/4"; QC General Pump Water Brooms: Connect to any commercial pressure washer operating at 3000 PSI or less Attach in seconds using quick connect fittings Are perfect for cleaning decks, garages, sidewalks, driveways and almost anywhere that you want a clean, uniform surface Are designed with performance and value in mind, featuring heavy-duty aluminum blocks and casters, high-pressure stainless-steel filters, and high-performance stainless-steel nozzles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Broom Assembly - 100870C - General Pump
Mendota Heights, MN, USA
Water Broom Assembly
100870C
Water Broom Assembly 100870C
16"; Water Broom with (4) 65 Degree Nozzles, 36"; Molded, Insulated Lance and 1/4"; QC General Pump Water Brooms: Connect to any commercial pressure washer operating at 3000 PSI or less Attach in seconds using quick connect fittings Are perfect for cleaning decks, garages, sidewalks, driveways and almost anywhere that you want a clean, uniform surface Are designed with performance and value in mind, featuring heavy-duty aluminum blocks and casters, high-pressure stainless-steel filters, and high-performance stainless-steel nozzles

16"; Water Broom with (4) 65 Degree Nozzles, 36"; Molded, Insulated Lance and 1/4"; QC

General Pump Water Brooms:

  • Connect to any commercial pressure washer operating at 3000 PSI or less
  • Attach in seconds using quick connect fittings
  • Are perfect for cleaning decks, garages, sidewalks, driveways and almost anywhere that you want a clean, uniform surface
  • Are designed with performance and value in mind, featuring heavy-duty aluminum blocks and casters, high-pressure stainless-steel filters, and high-performance stainless-steel nozzles
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Pressure Washers
Product Number 100870C
Product Name Water Broom Assembly
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
electric direct drive models - EE4020A - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 2000 psi (1408 m H2O)
Power 6.0 HP
View Details
Rear Entry Spray Gun - Stainless Steel - YG7207 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Hot Water Pressure Washers (gasoline) - HSP Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2500 to 3500 psi (1759 to 2463 m H2O)
View Details