Interpower North American 13Amp Cordset w/C13 Connector 70403030061

Description
Current Rating: 13A Voltage Rating: 125VAC Length: 0.61m/2.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 125VAC Length: 0.61m/2.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 13Amp Cordset w/C13 Connector - 70403030061 - Interpower
Oskaloosa, IA, United States
North American 13Amp Cordset w/C13 Connector
70403030061
North American 13Amp Cordset w/C13 Connector 70403030061
Current Rating: 13A Voltage Rating: 125VAC Length: 0.61m/2.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 13A

Voltage Rating: 125VAC

Length: 0.61m/2.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: NEMA 5-15

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: North Am.

Conductor Size: 16 AWG

Number of Conductors: 3

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 8.5mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 70403030061
Product Name North American 13Amp Cordset w/C13 Connector
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; NEMA 5-15
Cord Length 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x8 AWG Cable - 86010630 - Interpower
Specs
Cord Color Black
Number of Conductors 3; 3
Wire Shape Round
View Details
Australia Class II Power Cord - 86211670 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Australia Class II Power Cord - 86211690 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
International 5x1.50mm² Harmonized Cable - 86020200 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details