Interpower South Africa 2.5Amp Cord Set with C5 Connector 86265350

Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: SANS 164-1 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: SANS 164-1 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
South Africa 2.5Amp Cord Set with C5 Connector - 86265350 - Interpower
Oskaloosa, IA, United States
South Africa 2.5Amp Cord Set with C5 Connector
86265350
South Africa 2.5Amp Cord Set with C5 Connector 86265350
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: SANS 164-1 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: SANS 164-1

Plug Color: Black

Connector Type: IEC 60320 C5

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 3

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 6.0mm to 7.6mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86265350
Product Name South Africa 2.5Amp Cord Set with C5 Connector
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type SANS 164-1
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 16Amp Power Cord - 86230100 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Continental European Angled Cordset w/C13 Connector - 86231310 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sheet I Jumper Cord Set 16A - 86262050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Continental European 10 Amp Cord Set w/C13 Connector - 86230220 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details