Interpower South Africa 16Amp Cord Set w/C19 Connector 86265070

Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: SANS 164-1 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: SANS 164-1 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
South Africa 16Amp Cord Set w/C19 Connector - 86265070 - Interpower
Oskaloosa, IA, United States
South Africa 16Amp Cord Set w/C19 Connector
86265070
South Africa 16Amp Cord Set w/C19 Connector 86265070
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: SANS 164-1 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 16A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: SANS 164-1

Plug Color: Black

Connector Type: IEC 60320 C19

Connector Color: Black

Cable Style: International

Conductor Size: 1.5mm²

Number of Conductors: 3

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 8.5mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86265070
Product Name South Africa 16Amp Cord Set w/C19 Connector
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type SANS 164-1
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Argentina 16Amp Cord Set with C19 Angled Connector - 86270370 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 15Amp Power Cord - 70404000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 3x12 SJT Cable - 86060140 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 2x1.00mm² Harmonized Cable - 86020070 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details