Interpower Korean Power Cord, 2.5m 86263000

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: KSC8305 & KC60884-1 Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: 60227 IEC 53 (H05VV-F) Cable Color: Black Cable Standard: IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: KSC8305 & KC60884-1 Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: 60227 IEC 53 (H05VV-F) Cable Color: Black Cable Standard: IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Korean Power Cord, 2.5m - 86263000 - Interpower
Oskaloosa, IA, United States
Korean Power Cord, 2.5m
86263000
Korean Power Cord, 2.5m 86263000
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: KSC8305 & KC60884-1 Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: 60227 IEC 53 (H05VV-F) Cable Color: Black Cable Standard: IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: KSC8305 & KC60884-1

Plug Color: Black

Connector Type: Unterminated

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: 60227 IEC 53 (H05VV-F)

Cable Color: Black

Cable Standard: IEC 60227

Approx. Outer Diameter: 6.3mm to 8.0mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86263000
Product Name Korean Power Cord, 2.5m
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
Male End Type KSC8305 & KC60884-1
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Australia Class II Power Cord - 86211690 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Italian 16Amp Power Cord - 86260020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North America NEMA-5-15 Power Cord 1.83m/6ft - 70411000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australia Class II Cord Set w/ C17 Connector - 86211700 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details