Interpower North American 10Amp PC Adapter Cord 86258000

Description
Current Rating: 10A Voltage Rating: 125VAC Length: 0.42m/1.38ft Temperature Rating: -15ºC to +60ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: NEMA 5-15R Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125VAC Length: 0.42m/1.38ft Temperature Rating: -15ºC to +60ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: NEMA 5-15R Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 10Amp PC Adapter Cord - 86258000 - Interpower
Oskaloosa, IA, United States
North American 10Amp PC Adapter Cord
86258000
North American 10Amp PC Adapter Cord 86258000
Current Rating: 10A Voltage Rating: 125VAC Length: 0.42m/1.38ft Temperature Rating: -15ºC to +60ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: NEMA 5-15R Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 10A

Voltage Rating: 125VAC

Length: 0.42m/1.38ft

Temperature Rating: -15ºC to +60ºC

Plug Type: IEC 60320 Sheet E

Plug Color: Black

Connector Type: NEMA 5-15R

Connector Color: Black

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 3

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 7.62mm - 8.51mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86258000
Product Name North American 10Amp PC Adapter Cord
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type IEC 60320 Sheet E
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Italian 10 Amp Cord Set w/C13 Connector - 86260130 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American Polarized NEMA 1-15 Power Cord - 86222065 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
North American 3x12 AWG Cable - 86030400 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403050244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details