Interpower International 3x.75mm°� H05VV-FWhite Cable 86065110

Description
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F / RVV/ IEC 53 Cable Color: White Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm - 7.6mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC, or call Technical Support for assistance.
Request a Quote
Description
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F / RVV/ IEC 53 Cable Color: White Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm - 7.6mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC, or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 3x.75mm°� H05VV-FWhite Cable - 86065110 - Interpower
Oskaloosa, IA, United States
International 3x.75mm°� H05VV-FWhite Cable
86065110
International 3x.75mm°� H05VV-FWhite Cable 86065110
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F / RVV/ IEC 53 Cable Color: White Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm - 7.6mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC, or call Technical Support for assistance.

Int'l Current Rating: 6A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40°ºC

Int'l Max Fix Inst Op Temp: +70°ºC

Int'l Min Flex Op Temp: -15°ºC

Min Bend Radius: See Remarks

Cable Style: International

Int'l Conductor Size: 0.75mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H05VV-F / RVV/ IEC 53

Cable Color: White

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 6.0mm - 7.6mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: yes

REMARKS: Min. bend radius is dependant on the application. See HD516, NEC, or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86065110
Product Name International 3x.75mm°� H05VV-FWhite Cable
Cord Color White
Unlock Full Specs
to access all available technical data

Similar Products

Japanese 3x2.0mm°� HVCTF Cable - 86061060 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Korean Angled Power Cord, 2.5m - 86263500 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
Australia Class II Cord Set w/C7 Connector - 86211680 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
North America NEMA 5-15 Power Cord 2.44m/8ft - 70410000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details