Interpower International 3x0.75mm°� Orange H05VV-F Cable 86065310

Description
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°C Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F / RVV / IEC53 Cable Color: Orange Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm-7.6mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°C Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F / RVV / IEC53 Cable Color: Orange Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm-7.6mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 3x0.75mm°� Orange H05VV-F Cable - 86065310 - Interpower
Oskaloosa, IA, United States
International 3x0.75mm°� Orange H05VV-F Cable
86065310
International 3x0.75mm°� Orange H05VV-F Cable 86065310
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°C Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F / RVV / IEC53 Cable Color: Orange Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm-7.6mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Int'l Current Rating: 6A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40°ºC

Int'l Max Fix Inst Op Temp: +70°C

Int'l Min Flex Op Temp: -15°ºC

Min Bend Radius: See Remarks

Cable Style: International

Int'l Conductor Size: 0.75mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H05VV-F / RVV / IEC53

Cable Color: Orange

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 6.0mm-7.6mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: yes

REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86065310
Product Name International 3x0.75mm°� Orange H05VV-F Cable
Cord Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Cordset w/C13 Connector - 86240220 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Australian 10Amp Power Cord - 86210740 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Italian 6Amp Power Cord - 86260040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Italian 2.5Amp Cord Set with C5 Connector - 86260391 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details