Interpower North American 3x14 AWG Gray Cable 86030460

Description
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no
Request a Quote
Description
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x14 AWG Gray Cable - 86030460 - Interpower
Oskaloosa, IA, United States
North American 3x14 AWG Gray Cable
86030460
North American 3x14 AWG Gray Cable 86030460
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no

N.A. Current Rating: 18

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -20ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: VW-1

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 14 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

N.A. Cable Type: SJT

Cable Color: Gray

Cable Standard: UL 62

Approx. Outer Diameter: 9.4mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030460
Product Name North American 3x14 AWG Gray Cable
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 6-20 Cord Set - 86226100 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Italian 6Amp Power Cord - 86260040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Continental European 16Amp Cordset w/C19 Connector - 86235000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Continental European Angled Cordset w/C13 Connector - 86231480 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details