The Industrial Parts Washer ProCon Monorail Conveyor Systems are designed to satisfy the most difficult part cleaning applications, with 48 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in multiple part openings.
All canopies, tanks and the conveyor assembly are constructed of high grade Steel or Stainless Steel for long operating life. The spray manifolds are designed using Schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the product profile to provide 360 Degrees of high pressure cleaning impingement.
Industrial Parts Washer Stages
Wash Stage – Parts are conveyed into the cabinet at a speed controlled by the operator. As the parts enter the cabinet, a water based cleaning solution is applied at high pressure to remove any machine coolants, oils and metal chips. The cleaning solution drains from the cabinet into a heated solution tank located directly above the tank where it passes through a chip basket before being recirculated back to the spray manifold.
Rinse Stage – Upon exiting the wash stage, a rinse stage using high pressure city water water can be added to remove cleaning solutions that remain on the part surface. The water drains from the cabinet into a non-heated or heated solution tank located directly beneath the monorail conveyor and its recirculated back to the spray manifold.
Seal Stage – This stage can be added to apply a rust inhibitor or oil based mix to the part surface to prevent corrosion from occurring should there be long delays between manufacturing processes. This is a non-heated stage.
Available Options
Blow-off System: This feature can be added to the exit vestibule of the washer and consists of a blower motor connected to several air-knives. The air- knives are adjustable and can be targeted at the part surface to remove pockets of water that might form.
Vapor Extraction Exhaust System: This feature can be added to the wash system to route moisture laden air generated during the wash cleaning process to a roof top vent.
Oil Skimmer: The feature provides a mechanical method of removing tramped oils from the cleaning solution.
Additional Filtration: In addition to a chip basket, there are additional levels of filtration available to meet your stringent cleanliness requirements.
| International Thermal Systems LLC. | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Name | ProCon Standard Monorail Washer |
| Machine Type | Pressure Spray Washer; (CompleteSystem) |
| Components | Wash Tank or Sump Tub |
| Temperature | 140 F (60 C) |
| Tank Capacity | 343 to 967 gallons (1298 to 3660 liters) |
| Source | Electric |