International Thermal Systems LLC. Humdity Drying Chamber

Description
Stack pallets of plates in the sleek, upright design of the HydroCure Humidity Drying Chamber. For the accelerated curing process of lead acid battery plates, you need the HydroCure Humidity Drying Chamber. The purpose of a HydroCure Combination Humidity Drying Chamber is to dry and cure the freshly pasted plate grid. Pallets of plates are stacked in the sleek, upright design of the HydroCure Humidity Drying Chamber easily. A proprietary High Velocity Nozzle integral design in the supply duct ensures proper crystal growth. There are many challenges in operating a battery production line efficiently. Proper utilization of the curing chambers’ design and size can be a challenge. If the chamber design is under-sized, the production rate will fall short. If the curing chamber is over-sized, excessive curing time cycles will occur. An under-sized or over-sized chamber causes a bottleneck in production rates. We engineer solutions to address battery production line challenges. The HydroCure Humidity Drying Chamber optimizes production volume while decreasing excessive curing cycles. Try the NEW Laboratory HydroCure Humidity Drying Chamber Are you looking to fine tune your curing and drying process? Do you need to create a new profile for a new product? Then the Laboratory HydroCure Humidity Drying Chamber is the chamber for you. The new Laboratory HydroCure Humidity Drying Chamber is available in a 2ft x 2ft x 2ft (610mm x 610mm x 610mm) chamber size. The Laboratory HydroCure Humidity Drying Chamber offers all the features of the larger standard chambers. You can be confident your profile will migrate seamlessly to the plant floor. The Laboratory HydroCure Humidity Drying Chamber is PLC controlled with an easy-to-use operator interface. Use a USB Card to create and load up to twenty custom profiles. Trending in real time appears on the operator interface screen. HydroCure Humidity Drying Chamber Model Five Pallet Chamber will accommodate five (5) pallets with approximate dimensions of 39½in wide x 39½in deep x 29½in high (1003.3mm wide x 1003.3mm deep x 749.3mm high). This system includes components mentioned in the Technical Bulletin Standard Features section. (Download the Technical Bulletin for specific details). HydroCure Humidity Drying Chamber Model Ten Pallet Chamber will accommodate ten (10) pallets with approximate dimensions of 39½in wide x 39½in deep x 29½in high (1003.3mm wide x 1003.3mm deep x 749.3mm high). This system includes components mentioned in the Technical Bulletin Standard Features section. (Download the Technical Bulletin for specific details). HydroCure Humidity Drying Chamber Model Custom Pallet Design Chamber will accommodate customer specifications. HyrdroCure Humidity Drying Chamber Features include: Various models for optimum pallet configuration. The return duct incorporates an Exacting Profile adjustment. HydroCure is Intuitive and Operator Friendly. The exhaust system is NFPA compliant. There is an adjustable punch louver in the return duct. The door is made from durable fabric. An optional PLC Control with Ethernet communication is available. The system incorporates a combination wet wick tray/float tank. Numerous heat source configurations are available. The HydroCure Humidity Drying Chamber will carry an 18-month extended manufacturer's warranty from the date of shipment. We manufacture the HydroCure Humidity Drying Chamber worldwide.
Description
Stack pallets of plates in the sleek, upright design of the HydroCure Humidity Drying Chamber. For the accelerated curing process of lead acid battery plates, you need the HydroCure Humidity Drying Chamber. The purpose of a HydroCure Combination Humidity Drying Chamber is to dry and cure the freshly pasted plate grid. Pallets of plates are stacked in the sleek, upright design of the HydroCure Humidity Drying Chamber easily. A proprietary High Velocity Nozzle integral design in the supply duct ensures proper crystal growth. There are many challenges in operating a battery production line efficiently. Proper utilization of the curing chambers’ design and size can be a challenge. If the chamber design is under-sized, the production rate will fall short. If the curing chamber is over-sized, excessive curing time cycles will occur. An under-sized or over-sized chamber causes a bottleneck in production rates. We engineer solutions to address battery production line challenges. The HydroCure Humidity Drying Chamber optimizes production volume while decreasing excessive curing cycles. Try the NEW Laboratory HydroCure Humidity Drying Chamber Are you looking to fine tune your curing and drying process? Do you need to create a new profile for a new product? Then the Laboratory HydroCure Humidity Drying Chamber is the chamber for you. The new Laboratory HydroCure Humidity Drying Chamber is available in a 2ft x 2ft x 2ft (610mm x 610mm x 610mm) chamber size. The Laboratory HydroCure Humidity Drying Chamber offers all the features of the larger standard chambers. You can be confident your profile will migrate seamlessly to the plant floor. The Laboratory HydroCure Humidity Drying Chamber is PLC controlled with an easy-to-use operator interface. Use a USB Card to create and load up to twenty custom profiles. Trending in real time appears on the operator interface screen. HydroCure Humidity Drying Chamber Model Five Pallet Chamber will accommodate five (5) pallets with approximate dimensions of 39½in wide x 39½in deep x 29½in high (1003.3mm wide x 1003.3mm deep x 749.3mm high). This system includes components mentioned in the Technical Bulletin Standard Features section. (Download the Technical Bulletin for specific details). HydroCure Humidity Drying Chamber Model Ten Pallet Chamber will accommodate ten (10) pallets with approximate dimensions of 39½in wide x 39½in deep x 29½in high (1003.3mm wide x 1003.3mm deep x 749.3mm high). This system includes components mentioned in the Technical Bulletin Standard Features section. (Download the Technical Bulletin for specific details). HydroCure Humidity Drying Chamber Model Custom Pallet Design Chamber will accommodate customer specifications. HyrdroCure Humidity Drying Chamber Features include: Various models for optimum pallet configuration. The return duct incorporates an Exacting Profile adjustment. HydroCure is Intuitive and Operator Friendly. The exhaust system is NFPA compliant. There is an adjustable punch louver in the return duct. The door is made from durable fabric. An optional PLC Control with Ethernet communication is available. The system incorporates a combination wet wick tray/float tank. Numerous heat source configurations are available. The HydroCure Humidity Drying Chamber will carry an 18-month extended manufacturer's warranty from the date of shipment. We manufacture the HydroCure Humidity Drying Chamber worldwide.

Suppliers

Company
Product
Description
Supplier Links
Humdity Drying Chamber -  - International Thermal Systems LLC.
Wauwatosa, WI, United States
Humdity Drying Chamber
Humdity Drying Chamber
Stack pallets of plates in the sleek, upright design of the HydroCure Humidity Drying Chamber. For the accelerated curing process of lead acid battery plates, you need the HydroCure Humidity Drying Chamber. The purpose of a HydroCure Combination Humidity Drying Chamber is to dry and cure the freshly pasted plate grid. Pallets of plates are stacked in the sleek, upright design of the HydroCure Humidity Drying Chamber easily. A proprietary High Velocity Nozzle integral design in the supply duct ensures proper crystal growth. There are many challenges in operating a battery production line efficiently. Proper utilization of the curing chambers’ design and size can be a challenge. If the chamber design is under-sized, the production rate will fall short. If the curing chamber is over-sized, excessive curing time cycles will occur. An under-sized or over-sized chamber causes a bottleneck in production rates. We engineer solutions to address battery production line challenges. The HydroCure Humidity Drying Chamber optimizes production volume while decreasing excessive curing cycles. Try the NEW Laboratory HydroCure Humidity Drying Chamber Are you looking to fine tune your curing and drying process? Do you need to create a new profile for a new product? Then the Laboratory HydroCure Humidity Drying Chamber is the chamber for you. The new Laboratory HydroCure Humidity Drying Chamber is available in a 2ft x 2ft x 2ft (610mm x 610mm x 610mm) chamber size. The Laboratory HydroCure Humidity Drying Chamber offers all the features of the larger standard chambers. You can be confident your profile will migrate seamlessly to the plant floor. The Laboratory HydroCure Humidity Drying Chamber is PLC controlled with an easy-to-use operator interface. Use a USB Card to create and load up to twenty custom profiles. Trending in real time appears on the operator interface screen. HydroCure Humidity Drying Chamber Model Five Pallet Chamber will accommodate five (5) pallets with approximate dimensions of 39½in wide x 39½in deep x 29½in high (1003.3mm wide x 1003.3mm deep x 749.3mm high). This system includes components mentioned in the Technical Bulletin Standard Features section. (Download the Technical Bulletin for specific details). HydroCure Humidity Drying Chamber Model Ten Pallet Chamber will accommodate ten (10) pallets with approximate dimensions of 39½in wide x 39½in deep x 29½in high (1003.3mm wide x 1003.3mm deep x 749.3mm high). This system includes components mentioned in the Technical Bulletin Standard Features section. (Download the Technical Bulletin for specific details). HydroCure Humidity Drying Chamber Model Custom Pallet Design Chamber will accommodate customer specifications. HyrdroCure Humidity Drying Chamber Features include: Various models for optimum pallet configuration. The return duct incorporates an Exacting Profile adjustment. HydroCure is Intuitive and Operator Friendly. The exhaust system is NFPA compliant. There is an adjustable punch louver in the return duct. The door is made from durable fabric. An optional PLC Control with Ethernet communication is available. The system incorporates a combination wet wick tray/float tank. Numerous heat source configurations are available. The HydroCure Humidity Drying Chamber will carry an 18-month extended manufacturer's warranty from the date of shipment. We manufacture the HydroCure Humidity Drying Chamber worldwide.

Stack pallets of plates in the sleek, upright design of the HydroCure Humidity Drying Chamber.

For the accelerated curing process of lead acid battery plates, you need the HydroCure Humidity Drying Chamber.

The purpose of a HydroCure Combination Humidity Drying Chamber is to dry and cure the freshly pasted plate grid. Pallets of plates are stacked in the sleek, upright design of the HydroCure Humidity Drying Chamber easily. A proprietary High Velocity Nozzle integral design in the supply duct ensures proper crystal growth.

There are many challenges in operating a battery production line efficiently. Proper utilization of the curing chambers’ design and size can be a challenge. If the chamber design is under-sized, the production rate will fall short. If the curing chamber is over-sized, excessive curing time cycles will occur. An under-sized or over-sized chamber causes a bottleneck in production rates.

We engineer solutions to address battery production line challenges. The HydroCure Humidity Drying Chamber optimizes production volume while decreasing excessive curing cycles.

Try the NEW Laboratory HydroCure Humidity Drying Chamber

Are you looking to fine tune your curing and drying process? Do you need to create a new profile for a new product? Then the Laboratory HydroCure Humidity Drying Chamber is the chamber for you.

The new Laboratory HydroCure Humidity Drying Chamber is available in a 2ft x 2ft x 2ft (610mm x 610mm x 610mm) chamber size. The Laboratory HydroCure Humidity Drying Chamber offers all the features of the larger standard chambers. You can be confident your profile will migrate seamlessly to the plant floor.

The Laboratory HydroCure Humidity Drying Chamber is PLC controlled with an easy-to-use operator interface. Use a USB Card to create and load up to twenty custom profiles. Trending in real time appears on the operator interface screen.

  • HydroCure Humidity Drying Chamber Model Five Pallet Chamber will accommodate five (5) pallets with approximate dimensions of 39½in wide x 39½in deep x 29½in high (1003.3mm wide x 1003.3mm deep x 749.3mm high). This system includes components mentioned in the Technical Bulletin Standard Features section. (Download the Technical Bulletin for specific details).
  • HydroCure Humidity Drying Chamber Model Ten Pallet Chamber will accommodate ten (10) pallets with approximate dimensions of 39½in wide x 39½in deep x 29½in high (1003.3mm wide x 1003.3mm deep x 749.3mm high). This system includes components mentioned in the Technical Bulletin Standard Features section. (Download the Technical Bulletin for specific details).
  • HydroCure Humidity Drying Chamber Model Custom Pallet Design Chamber will accommodate customer specifications.

HyrdroCure Humidity Drying Chamber Features include:

  • Various models for optimum pallet configuration.
  • The return duct incorporates an Exacting Profile adjustment.
  • HydroCure is Intuitive and Operator Friendly.
  • The exhaust system is NFPA compliant.
  • There is an adjustable punch louver in the return duct.
  • The door is made from durable fabric.
  • An optional PLC Control with Ethernet communication is available.
  • The system incorporates a combination wet wick tray/float tank.
  • Numerous heat source configurations are available.
  • The HydroCure Humidity Drying Chamber will carry an 18-month extended manufacturer's warranty from the date of shipment.
  • We manufacture the HydroCure Humidity Drying Chamber worldwide.
Supplier's Site

Technical Specifications

  International Thermal Systems LLC.
Product Category Process Dryers
Product Name Humdity Drying Chamber
Equipment Type Tray / Cabinet / Tunnel Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Econo Model Quick Silver® Flash Dryer - ECO1820.240 - Intek Corporation
Specs
Equipment Type Flash / Pneumatic Dryer
Applications / Materials Handled Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
Energy Output / Consumption 3200 W
View Details
Vertical Cuttings Dryer -  - GN Solids control Co., Ltd.
GN Solids control Co., Ltd.
Specs
Applications / Materials Handled Slurries; Drill Cuttings
Feed Rate / Continuous Capacity 667 to 1667 lbs/min (18.14 to 45.35 metric tons/hr)
View Details
IPA VaporDryer -  - JST Manufacturing, Inc.
JST Manufacturing, Inc.
View Details