International Thermal Systems LLC. Drying Oven

Description
Drying Ovens remove moisture. The function of a Drying Oven is to remove moisture from a product. Depending upon the process and production requirement, a Batch or Conveyor configuration is available. to meet both process and safety requirements, the exhaust system is engineered to accommodate specific moisture release rates. Multiple heat zone configurations can be provided to maximize drying efficiency. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Drying solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Drying Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Drying Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Drying Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Adhesive Curing Polymer Curing Product Drying Paint Curing Industry Applications Aerospace Automotive Electronics Fiberglass Metalworking Printing (Web Curing/Drying) Temperature Ranges up to 500°F (260°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh and various non-metallic materials Chains: Horizontal, Vertical, Slat and other attachments Overhead: Enclosed Track and I-beam Floatation Construction Specifications Heavy gauge Aluminized Steel. 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density energy-saving insulation Panel or can type construction available Access to the interior of the oven, fan, and heating chamber
Description
Drying Ovens remove moisture. The function of a Drying Oven is to remove moisture from a product. Depending upon the process and production requirement, a Batch or Conveyor configuration is available. to meet both process and safety requirements, the exhaust system is engineered to accommodate specific moisture release rates. Multiple heat zone configurations can be provided to maximize drying efficiency. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Drying solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Drying Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Drying Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Drying Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Adhesive Curing Polymer Curing Product Drying Paint Curing Industry Applications Aerospace Automotive Electronics Fiberglass Metalworking Printing (Web Curing/Drying) Temperature Ranges up to 500°F (260°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh and various non-metallic materials Chains: Horizontal, Vertical, Slat and other attachments Overhead: Enclosed Track and I-beam Floatation Construction Specifications Heavy gauge Aluminized Steel. 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density energy-saving insulation Panel or can type construction available Access to the interior of the oven, fan, and heating chamber

Suppliers

Company
Product
Description
Supplier Links
Drying Oven -  - International Thermal Systems LLC.
Wauwatosa, WI, United States
Drying Oven
Drying Oven
Drying Ovens remove moisture. The function of a Drying Oven is to remove moisture from a product. Depending upon the process and production requirement, a Batch or Conveyor configuration is available. to meet both process and safety requirements, the exhaust system is engineered to accommodate specific moisture release rates. Multiple heat zone configurations can be provided to maximize drying efficiency. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Drying solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Drying Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Drying Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Drying Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Adhesive Curing Polymer Curing Product Drying Paint Curing Industry Applications Aerospace Automotive Electronics Fiberglass Metalworking Printing (Web Curing/Drying) Temperature Ranges up to 500°F (260°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh and various non-metallic materials Chains: Horizontal, Vertical, Slat and other attachments Overhead: Enclosed Track and I-beam Floatation Construction Specifications Heavy gauge Aluminized Steel. 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density energy-saving insulation Panel or can type construction available Access to the interior of the oven, fan, and heating chamber

Drying Ovens remove moisture.

The function of a Drying Oven is to remove moisture from a product. Depending upon the process and production requirement, a Batch or Conveyor configuration is available. to meet both process and safety requirements, the exhaust system is engineered to accommodate specific moisture release rates. Multiple heat zone configurations can be provided to maximize drying efficiency.

Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Drying solution for the thermal processing application.

Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation.

Each Drying Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity.

The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE.

Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions.

Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment.

The Drying Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment.

Drying Oven Features include:

  • Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming.
  • Recirculation fans with high efficiency motors to reduce energy consumption.
  • Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs.
  • High-efficiency (gas or electric) heat sources to reduce energy costs.
  • Robust structural oven frames and component supports.
  • Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings.
  • Design considerations for easy access to process areas and oven components.
  • Private labeled and purchased components meet UL, UR, and CE standards.
  • Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics.
  • NEMA style control panels.
  • Factory tested to ensure on time delivery and field start up.
  • 24/7 factory direct technical service and spare parts group.

Available Options

  • Inert atmosphere ovens and furnaces.
  • Can construction oven and furnace bodies.
  • Exhaust air to air heat recovery systems.
  • Thermal and regenerative oxidizers.
  • Industrial computers with Ethernet for remote diagnostic and communication capabilities.
  • UL or CE certified control panels or complete systems.
  • PE certifications to meet a variety of client or government specific requirements.
  • Advance thermal, vibratory, and dB testing with certification.
  • In-house laboratory featuring a custom test oven and other related thermal equipment.
  • Factory direct installation services.
  • Conduct an energy efficiency analysis on the existing thermal processing equipment.
  • Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards.

Typical Heat Processing Application(s)

  • Adhesive Curing
  • Polymer Curing
  • Product Drying
  • Paint Curing

Industry Applications

  • Aerospace
  • Automotive
  • Electronics
  • Fiberglass
  • Metalworking
  • Printing (Web Curing/Drying)

Temperature Ranges up to 500°F (260°C)

Power Source Options

  • Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ
  • Control Voltage 24 Volt DC or 120/220 Volt AC

Heat Sources

  • Electric
  • LPG
  • Natural Gas
  • Fuel Oil
  • Steam
  • Other Fuel Mixtures

Material Handling Options

  • Belts: Flat Wire, Balanced Weave, Mesh and various non-metallic materials
  • Chains: Horizontal, Vertical, Slat and other attachments
  • Overhead: Enclosed Track and I-beam
  • Floatation

Construction Specifications

  • Heavy gauge Aluminized Steel.
  • 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance
  • High-Density energy-saving insulation
  • Panel or can type construction available
  • Access to the interior of the oven, fan, and heating chamber
Supplier's Site

Technical Specifications

  International Thermal Systems LLC.
Product Category Process Dryers
Product Name Drying Oven
Equipment Type Belt Conveyor Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
de-watering belt system, tna hydro-clear OWB 3 - OWB 2300-20 - TNA Solutions Pty. Ltd.
Specs
Equipment Type Belt Conveyor Dryer
Applications / Materials Handled Foods / Grains
Feed Rate / Continuous Capacity 173 lbs/min (4.7 metric tons/hr)
View Details
Stand Alone Drying System - SADS - Stoelting Cleaning Equipment
Stoelting Cleaning Equipment
Specs
Equipment Type Belt Conveyor Dryer; Straight Pass Dryer
Applications / Materials Handled Electronics / Semiconductors
Heat Source Waste Heat; Direct / Convection
View Details