Intellisense Microelectronics Ltd. Optical Distance Measuring sensor with digital output IMS.DSA-D100

Description
This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read by a MCU directly. User will not need to do the linearization calculation as in the case of other sensor. Features: Digital output with high precision Compact design Exhibit little influence by the target color (white/black) Excellent embient light immunity
Request a Quote Datasheet
Description
This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read by a MCU directly. User will not need to do the linearization calculation as in the case of other sensor. Features: Digital output with high precision Compact design Exhibit little influence by the target color (white/black) Excellent embient light immunity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Distance Measuring sensor with digital output - IMS.DSA-D100 - Intellisense Microelectronics Ltd.
Xiamen, China
Optical Distance Measuring sensor with digital output
IMS.DSA-D100
Optical Distance Measuring sensor with digital output IMS.DSA-D100
This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read by a MCU directly. User will not need to do the linearization calculation as in the case of other sensor. Features: Digital output with high precision Compact design Exhibit little influence by the target color (white/black) Excellent embient light immunity

This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read by a MCU directly. User will not need to do the linearization calculation as in the case of other sensor.


Features:



  • Digital output with high precision
  • Compact design
  • Exhibit little influence by the target color (white/black)
  • Excellent embient light immunity
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Linear Position Sensors
Product Number IMS.DSA-D100
Product Name Optical Distance Measuring sensor with digital output
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Mechanically adjusted background suppression sensors - IMS.PE.E3ZMBGS - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 11.81 inch (300 mm)
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 0.7874 inch (20 mm)
Power Requirements DC Powered
View Details
Background suppression sensor with sensitivity adjustment - E3ZT-BGS300 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 11.81 inch (300 mm)
View Details
Background suppression sensor with sensitivity adjustment - E3ZT-BGS300 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 11.81 inch (300 mm)
View Details