Intellisense Microelectronics Ltd. Background suppression sensor with sensitivity adjustment E3ZT-BGS300

Description
Product features: Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC Unaffected by background color Distance adjustment: Auto-set (long press button); adjustment by steps using up and down buttons Adjustable sensing distance: 30~300mm Light on or dark on switchable Build in 100ms Power On Delay elimiate false trigger when power up Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection
Request a Quote Datasheet
Description
Product features: Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC Unaffected by background color Distance adjustment: Auto-set (long press button); adjustment by steps using up and down buttons Adjustable sensing distance: 30~300mm Light on or dark on switchable Build in 100ms Power On Delay elimiate false trigger when power up Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Background suppression sensor with sensitivity adjustment - E3ZT-BGS300 - Intellisense Microelectronics Ltd.
Xiamen, China
Background suppression sensor with sensitivity adjustment
E3ZT-BGS300
Background suppression sensor with sensitivity adjustment E3ZT-BGS300
Product features: Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC Unaffected by background color Distance adjustment: Auto-set (long press button); adjustment by steps using up and down buttons Adjustable sensing distance: 30~300mm Light on or dark on switchable Build in 100ms Power On Delay elimiate false trigger when power up Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection

Product features:



  • Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC
  • Unaffected by background color
  • Distance adjustment: Auto-set (long press button); adjustment by steps using up and down buttons
  • Adjustable sensing distance: 30~300mm
  • Light on or dark on switchable
  • Build in 100ms Power On Delay elimiate false trigger when power up
  • Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Linear Position Sensors
Product Number E3ZT-BGS300
Product Name Background suppression sensor with sensitivity adjustment
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 0.7874 inch (20 mm)
Power Requirements DC Powered
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 0.7874 inch (20 mm)
Power Requirements DC Powered
View Details
Optical Distance Measuring sensor with digital output - IMS.DSA-D100 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 3.94 inch (100 mm)
View Details
Optical Distance Measuring sensor with digital output - IMS.DSA-D100 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 3.94 inch (100 mm)
View Details