Intelligraphics, Inc. Dual-Band Mini PCIe Module IGX-PACAF1-9880a1

Description
IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the revolutionary 11ac technology, IGX-PACAF1-9880a1 sets a new benchmark in throughput and range, making it ideal for consumer and enterprise applications, such as video, voice and data transmission. The IGX-PACAF1-9880a1 is backward compatible with 802.11a/n and fully supports industry standards compliant security. It supports 3T3R (3x3) technology, which runs up to 433Mbps (11an MSC15) and 1.3Gbps (11ac VHT MCS9). The IGX-PACAF1-9880a1 supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-PACAF1-9880a1 is ideal for next-generation high throughput enterprise networking solution. Incorporated with advanced security encryption, such as 64/128-bits WEP, WPA, WPA2, and 802.1x, it helps prevent users’ devices from malicious attacks. Embedded Application: Applications include medical devices, security systems, industrial, PoS, digital signs, Access Point, Gateway, Medical equipment, Gaming machines, handheld devices, Robotic, and many more. Key Features: Qualcomm Atheros QCA9880 Antenna: IPEX * 3 for 3T3R Data Rates: allows link speeds up to 1.3GMbps. Support Windows(7/8.1/10)
Description
IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the revolutionary 11ac technology, IGX-PACAF1-9880a1 sets a new benchmark in throughput and range, making it ideal for consumer and enterprise applications, such as video, voice and data transmission. The IGX-PACAF1-9880a1 is backward compatible with 802.11a/n and fully supports industry standards compliant security. It supports 3T3R (3x3) technology, which runs up to 433Mbps (11an MSC15) and 1.3Gbps (11ac VHT MCS9). The IGX-PACAF1-9880a1 supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-PACAF1-9880a1 is ideal for next-generation high throughput enterprise networking solution. Incorporated with advanced security encryption, such as 64/128-bits WEP, WPA, WPA2, and 802.1x, it helps prevent users’ devices from malicious attacks. Embedded Application: Applications include medical devices, security systems, industrial, PoS, digital signs, Access Point, Gateway, Medical equipment, Gaming machines, handheld devices, Robotic, and many more. Key Features: Qualcomm Atheros QCA9880 Antenna: IPEX * 3 for 3T3R Data Rates: allows link speeds up to 1.3GMbps. Support Windows(7/8.1/10)

Suppliers

Company
Product
Description
Supplier Links
Dual-Band Mini PCIe Module - IGX-PACAF1-9880a1 - Intelligraphics, Inc.
Austin, TX, United States
Dual-Band Mini PCIe Module
IGX-PACAF1-9880a1
Dual-Band Mini PCIe Module IGX-PACAF1-9880a1
IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the revolutionary 11ac technology, IGX-PACAF1-9880a1 sets a new benchmark in throughput and range, making it ideal for consumer and enterprise applications, such as video, voice and data transmission. The IGX-PACAF1-9880a1 is backward compatible with 802.11a/n and fully supports industry standards compliant security. It supports 3T3R (3x3) technology, which runs up to 433Mbps (11an MSC15) and 1.3Gbps (11ac VHT MCS9). The IGX-PACAF1-9880a1 supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-PACAF1-9880a1 is ideal for next-generation high throughput enterprise networking solution. Incorporated with advanced security encryption, such as 64/128-bits WEP, WPA, WPA2, and 802.1x, it helps prevent users’ devices from malicious attacks. Embedded Application: Applications include medical devices, security systems, industrial, PoS, digital signs, Access Point, Gateway, Medical equipment, Gaming machines, handheld devices, Robotic, and many more. Key Features: Qualcomm Atheros QCA9880 Antenna: IPEX * 3 for 3T3R Data Rates: allows link speeds up to 1.3GMbps. Support Windows(7/8.1/10)

IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the revolutionary 11ac technology, IGX-PACAF1-9880a1 sets a new benchmark in throughput and range, making it ideal for consumer and enterprise applications, such as video, voice and data transmission. The IGX-PACAF1-9880a1 is backward compatible with 802.11a/n and fully supports industry standards compliant security.

It supports 3T3R (3x3) technology, which runs up to 433Mbps (11an MSC15) and 1.3Gbps (11ac VHT MCS9). The IGX-PACAF1-9880a1 supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-PACAF1-9880a1 is ideal for next-generation high throughput enterprise networking solution. Incorporated with advanced security encryption, such as 64/128-bits WEP, WPA, WPA2, and 802.1x, it helps prevent users’ devices from malicious attacks.

Embedded Application:

Applications include medical devices, security systems, industrial, PoS, digital signs, Access Point, Gateway, Medical equipment, Gaming machines, handheld devices, Robotic, and many more.

Key Features:

  • Qualcomm Atheros QCA9880
  • Antenna: IPEX * 3 for 3T3R
  • Data Rates: allows link speeds up to 1.3GMbps.
  • Support Windows(7/8.1/10)
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category PCI Express Products
Product Number IGX-PACAF1-9880a1
Product Name Dual-Band Mini PCIe Module
Form Factor Mini Card
Unlock Full Specs
to access all available technical data

Similar Products

WiFi and Bluetooth M.2 Module - IGX-PACD1-6174a1-BT - Intelligraphics, Inc.
Specs
Standard Type Networking Module
View Details
ExpressCards* - Series = ECA - Central Components Mfg.
Central Components Mfg.
Specs
Form Factor PCIe Standard
View Details